EN
  • EN
  • DE

R1131N331D-TR-F

Part No R1131N331D-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287102-R1131N331D-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1131N331D-TR-F CAD Model

Description

The R1131N331D-TR-F is a low dropout (LDO) voltage regulator manufactured by Ricoh. This IC provides a stable and regulated output voltage of 3.3V, making it suitable for a wide range of electronic applications. It is known for its low quiescent current and compact package size.

Applications

  • Powering Microcontrollers: Providing a stable 3.3V supply for microcontrollers and other digital circuits.
  • Mobile Phones and Tablets: Regulating voltage for various components within portable devices.
  • Wireless Communication Devices: Powering RF transceivers and other wireless modules.
  • Sensor Power Supply: Supplying a stable voltage to sensors and transducers.
  • Portable Audio Players: Providing clean power for audio amplifiers and other audio processing circuits.

Features

  • Fixed Output Voltage: Provides a stable 3.3V output voltage.
  • Low Dropout Voltage: Ensures stable operation even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to excessive current.
  • Short-Circuit Protection: Safeguards against short circuits, preventing damage to the regulator.
  • Thermal Shutdown Protection: Protects the IC from overheating by shutting down the output when the temperature exceeds a safe level.
  • Small Package: Available in a compact SOT-23-5 package for space-constrained applications.

Benefits

  • Stable and Reliable Power Supply: Provides a consistent and reliable voltage source for sensitive electronic components.
  • Extended Battery Life: Low quiescent current helps to minimize power consumption and extend battery life in portable devices.
  • Protection Against Fault Conditions: Overcurrent, short circuit, and thermal shutdown features protect the regulator and connected circuitry from damage.
  • Simplified Circuit Design: Easy to integrate into various electronic circuits due to its fixed output voltage and compact package.
  • Reduced Board Space: Small package size allows for integration into space-constrained applications.

Additional Details

The R1131N331D-TR-F operates with an input voltage typically ranging from 1.6V to 5.5V. The output current capability and other detailed specifications, such as ripple rejection and transient response, can be found in the official Ricoh datasheet. The "-TR-F" suffix typically indicates tape and reel packaging suitable for automated assembly, and potentially a specific production lot or variant. The device is RoHS compliant, meeting environmental standards. The dropout voltage is typically around 200mV at the rated output current, depending on the exact operating conditions. Output voltage accuracy is typically within +/- 2%.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9963 $62.9741
16+ $7.3816 $118.1056
25+ $7.1518 $178.7950
34+ $6.9208 $235.3072
44+ $6.6898 $294.3512
58+ $5.9979 $347.8782
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,010 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess