EN
  • EN
  • DE

R1141B251B

Part No R1141B251B
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287126-R1141B251B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1141B251B CAD Model

Description

The Ricoh R1141B251B is a voltage regulator IC designed for use in various electronic devices. It is part of Ricoh's R1141 series, known for its low dropout voltage and high accuracy. This particular model is a CMOS-based voltage regulator featuring a 2.5V output voltage.

Applications:

  • Power management in portable devices: Smartphones, tablets, and other handheld electronics.
  • Voltage regulation for microcontrollers: Ensuring stable power supply for reliable operation.
  • Battery-powered applications: Efficient voltage regulation to maximize battery life.
  • Wireless communication devices: Providing a stable voltage source for RF transceivers.
  • IoT (Internet of Things) devices: Powering sensors and other low-power components.

Features:

  • Low Dropout Voltage: Ensures stable output voltage even with a small difference between input and output voltage.
  • High Output Voltage Accuracy: Provides a precise and reliable 2.5V output.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the IC and connected components from damage due to excessive current.
  • Short-Circuit Protection: Prevents damage from short circuits on the output.
  • Small Package: Available in compact packages, making it suitable for space-constrained applications.
  • CMOS Technology: Provides high efficiency and low power consumption.
  • Thermal Shutdown Protection: Protects the IC from overheating.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life in portable devices.
  • Reliable Performance: High output voltage accuracy and protection features ensure stable and dependable operation.
  • Space Saving: Small package size allows for integration in compact electronic devices.
  • Simplified Design: Integrated protection features simplify circuit design and reduce the need for external components.
  • Reduced Power Consumption: CMOS technology minimizes power consumption, leading to energy savings.

Additional Details:

The R1141B251B typically operates with an input voltage range of 1.6V to 5.5V. It features a built-in overcurrent protection circuit that limits the output current in case of an overload or short circuit. The IC is available in various package options, including DFN(PLP) and SOT-23. The operating temperature range is typically -40°C to +85°C, making it suitable for a wide range of environmental conditions. This regulator is a stable and efficient solution for power management in a variety of applications requiring a precise 2.5V output.

You May Also Be Interested in

Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $11.4253
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Bel Power Solutions
Need more? Email Us
AMCC
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess