EN
  • EN
  • DE

R1141Q151D-TR-F

Part No R1141Q151D-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287128-R1141Q151D-TR-F
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian R1141Q151D-TR-F CAD Model

Description

The Ricoh R1141Q151D-TR-F is a low dropout (LDO) voltage regulator IC from the Ricoh R1141 series. It is designed to provide a stable and accurate 1.5V output voltage. The "-TR-F" suffix indicates that this version is tape and reel packaged for automated assembly and is RoHS compliant.

Applications:

  • Smartphones and Tablets: Powering core components and peripherals requiring a stable 1.5V supply.
  • Wearable Devices: Efficient power management in smartwatches, fitness trackers, and other wearables.
  • IoT (Internet of Things) Devices: Regulating power for sensors, microcontrollers, and communication modules in IoT applications.
  • Wireless Communication Equipment: Providing a stable voltage source for RF transceivers and other wireless components.
  • Portable Audio Players: Powering audio codecs and other sensitive analog circuitry.

Features:

  • Fixed 1.5V Output Voltage: Provides a stable and accurate 1.5V supply.
  • Low Dropout Voltage: Ensures stable output even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overcurrent Protection: Protects the IC and load from excessive current draw.
  • Short-Circuit Protection: Shuts down the output in case of a short circuit condition.
  • Thermal Shutdown Protection: Protects the IC from overheating.
  • Small Package: Available in compact packages suitable for space-constrained applications.
  • Tape and Reel Packaging: Facilitates automated assembly processes.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits:

  • Extended Battery Life: Low quiescent current and efficient operation contribute to longer battery life.
  • Reliable Performance: Accurate and stable output voltage ensures proper operation of connected components.
  • Easy Integration: Small package size and tape and reel packaging simplify the assembly process.
  • Enhanced Safety: Overcurrent, short-circuit, and thermal shutdown protection features protect the IC and the load.
  • Environmentally Friendly: RoHS compliance ensures that the device does not contain hazardous substances.

Additional Details:

The R1141Q151D-TR-F typically operates with an input voltage range of 1.6V to 5.5V. The low dropout voltage characteristic allows it to maintain a stable output voltage even when the input voltage is close to the output voltage. The IC is available in space-saving packages like DFN(PLP) and SOT-23. The operating temperature range is generally -40°C to +85°C. The tape and reel packaging is specifically designed for automated surface mount assembly, improving manufacturing efficiency. This LDO regulator is a reliable and efficient solution for providing a stable 1.5V power supply in a variety of electronic devices.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess