EN
  • EN
  • DE

R1154N115B-TR-F

Part No R1154N115B-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287211-R1154N115B-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1154N115B-TR-F CAD Model

Description

The R1154N115B-TR-F is a voltage regulator IC manufactured by Ricoh. It's designed to provide a stable and regulated output voltage from a higher input voltage. This particular model is part of the R1154 series, known for its small size and low supply current, making it suitable for portable and battery-powered applications.

Applications:

  • Mobile phones and smartphones
  • Wireless communication devices
  • Portable media players
  • Digital cameras and camcorders
  • Wearable devices (smartwatches, fitness trackers)
  • IoT (Internet of Things) devices

Features:

  • Input Voltage Range: Typically operates within a specific input voltage range, ensuring stable output even with variations in the input source.
  • Output Voltage: Provides a fixed output voltage of 1.15V with high accuracy.
  • Low Dropout Voltage: Maintains regulation even when the input voltage is close to the output voltage, maximizing battery life.
  • Low Supply Current: Consumes very little power during operation, extending battery life in portable applications.
  • Overcurrent Protection: Protects the IC and the connected load from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents the IC from overheating and potentially failing due to excessive power dissipation.
  • Small Package: Available in a compact package, such as DFN(UTDFN) or SOT, for space-constrained applications.
  • Ceramic Capacitor Compatible: Stable with ceramic output capacitors, which are commonly used in modern electronic circuits due to their low ESR (Equivalent Series Resistance).

Benefits:

  • Stable and Accurate Output Voltage: Ensures reliable operation of connected components by providing a consistent voltage supply.
  • Extended Battery Life: Low supply current minimizes power consumption, resulting in longer battery runtime for portable devices.
  • Protection Against Damage: Overcurrent and thermal shutdown features protect the IC and the connected load from potential damage due to electrical faults or overheating.
  • Space-Saving Design: Small package size allows for integration into compact electronic devices.
  • Simplified Circuit Design: Requires minimal external components, simplifying the overall circuit design and reducing BOM (Bill of Materials) cost.

The R1154N115B-TR-F is typically available in tape and reel packaging for automated assembly processes. The “-TR-F” suffix indicates the specific packaging and environmental compliance (e.g., lead-free). This voltage regulator is a reliable and efficient solution for providing a stable power supply in a variety of portable electronic devices, contributing to their performance and longevity.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess