EN
  • EN
  • DE

R1161D281D-TR-F

Part No R1161D281D-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287269-R1161D281D-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1161D281D-TR-F CAD Model

Description

The Ricoh R1161D281D-TR-F is a low-dropout (LDO) voltage regulator IC designed for various portable and battery-powered applications. It's part of the R1161 series, known for its low supply current, high accuracy, and small package size, making it ideal for space-constrained applications. The 'TR-F' suffix typically indicates specific packaging or tape and reel options for automated assembly processes.

Applications:

  • Mobile Phones: Power management for different functional blocks requiring a stable 2.8V supply.
  • Digital Cameras: Regulation of voltage for image sensors and other critical components.
  • Portable Audio Players: Provides stable voltage for audio amplifiers and digital signal processors.
  • GPS Devices: Ensures accurate and reliable voltage for GPS receivers and navigation systems.
  • Wireless Modules: Power regulation for Bluetooth, Wi-Fi, and other wireless communication modules.

Features:

  • Fixed Output Voltage: Provides a stable 2.8V output voltage.
  • Low Dropout Voltage: Maintains regulation with a small difference between input and output voltage.
  • Low Supply Current: Minimizes power consumption and extends battery life.
  • High Output Voltage Accuracy: Delivers a precise and stable output voltage under varying conditions.
  • Built-in Overcurrent Protection: Protects the device and the load from damage due to excessive current draw.
  • Thermal Shutdown Circuit: Protects the device from overheating.
  • Small Package: Available in compact packages such as DFN or SOT-23.

Benefits:

  • Extended Battery Life: Low quiescent current optimizes battery performance.
  • Reliable Voltage Supply: High accuracy ensures consistent performance of connected components.
  • Robust Protection: Overcurrent and thermal protection enhance system reliability.
  • Space-Saving Design: Compact package size allows for integration into small devices.
  • Simplified System Design: Integrated protection features reduce the need for external components.

Additional Details:

The R1161D281D-TR-F LDO regulator is designed with CMOS technology to achieve low power consumption and high efficiency. The low dropout voltage characteristic enables the regulator to operate effectively even when the input voltage is close to the desired output voltage, which is crucial in battery-powered systems as the battery discharges. Furthermore, the thermal shutdown feature will disable the output if the die temperature exceeds a certain threshold, preventing permanent damage to the device. The overcurrent protection limits the output current to a safe level, protecting both the regulator and the load from potential damage due to short circuits or excessive current demands.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Infineon Technologies
Need more? Email Us
Zilog
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Lowest to $7.0594

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess