EN
  • EN
  • DE

R1161D301D-TR

Part No R1161D301D-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287274-R1161D301D-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1161D301D-TR CAD Model

Description

The Ricoh R1161D301D-TR is a low-dropout (LDO) voltage regulator IC designed for a wide range of applications, particularly in portable and battery-powered devices. It offers a stable 3.0V output voltage. As a member of the R1161 series, it is characterized by its low supply current, high accuracy, and compact size. The "TR" suffix indicates that the product is packaged on tape and reel for automated assembly.

Applications:

  • Smartphones and Tablets: Providing stable voltage for core components like processors and memory.
  • Wearable Devices: Regulating voltage in smartwatches, fitness trackers, and other wearables.
  • Portable Audio Devices: Ensuring a clean and consistent power supply for audio amplifiers and DACs.
  • IoT Devices: Powering sensors, microcontrollers, and communication modules in IoT applications.
  • Wireless Communication Modules: Providing stable voltage for Bluetooth, Wi-Fi, and other wireless modules.

Features:

  • Fixed Output Voltage: Provides a precise and stable 3.0V output.
  • Low Dropout Voltage: Operates efficiently even with a small difference between input and output voltage.
  • Low Supply Current: Minimizes power consumption, extending battery life in portable devices.
  • High Output Voltage Accuracy: Ensures reliable operation of connected components.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and causing damage.
  • Enable/Disable Function: Allows the regulator to be turned on or off to further conserve power.

Benefits:

  • Extended Battery Life: Low quiescent current contributes to longer battery runtime.
  • Reliable Power Supply: High accuracy ensures stable and consistent performance of connected devices.
  • Robust Protection: Overcurrent and thermal shutdown protection enhance system reliability.
  • Compact Design: Small package size allows for integration into space-constrained devices.
  • Simplified Design: Integrated features reduce the need for external components.

Additional Details:

The R1161D301D-TR utilizes a CMOS process to achieve low power consumption and high efficiency. The low dropout voltage feature allows the regulator to function effectively even when the input voltage is close to the output voltage. The overcurrent protection limits the output current to a safe level, protecting the regulator and the load from potential damage due to short circuits or excessive current demands. The thermal shutdown feature will disable the output if the die temperature exceeds a certain threshold, preventing permanent damage to the device. The enable pin allows for the regulator to be turned off when not in use, minimizing power consumption. Furthermore, the R1161 series is designed with excellent transient response characteristics to maintain a stable output voltage even under varying load conditions.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $134.6210 $134.6210
2+ $130.2782 $260.5564
3+ $125.9366 $377.8098
4+ $112.9082 $451.6328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess