EN
  • EN
  • DE

RH5RI332B-T1

Part No RH5RI332B-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294594-RH5RI332B-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5RI332B-T1 CAD Model

Description

The RH5RI332B-T1 is a voltage regulator IC manufactured by Ricoh. It is designed to provide a stable and precise 3.32V output voltage, making it suitable for a variety of electronic applications that require a reliable power source. This regulator is particularly useful in battery-powered devices where maintaining a consistent voltage is crucial for optimal performance and extended battery life.

Applications:

  • Battery-Powered Devices: Suitable for use in portable devices like smartphones, tablets, and wearables where efficient power management is important.
  • Microcontroller Power Supply: Provides a stable 3.32V voltage source for microcontrollers in embedded systems and IoT devices.
  • Wireless Communication Systems: Powers wireless modules and devices requiring a consistent voltage supply.
  • Sensor Applications: Used in sensor circuits where a stable voltage is needed for accurate readings.
  • Memory Modules: Provides stable voltage to memory ICs, ensuring reliable data storage and retrieval.

Features:

  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • High Output Voltage Accuracy: Delivers a precise 3.32V output voltage, essential for sensitive electronic components.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to excessive current draw.
  • Small Package Size: Available in a compact package, enabling easy integration into space-constrained applications.
  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage.

Benefits:

  • Extended Battery Life: Low quiescent current and efficient operation contribute to longer battery life in portable devices.
  • Improved System Reliability: Stable output voltage ensures consistent performance of connected components, reducing the risk of malfunctions.
  • Protection Against Damage: Overcurrent protection safeguards the regulator and connected components from damage due to short circuits or excessive current.
  • Simplified Design: Integrated features and small package size simplify the design and layout of electronic circuits.
  • Consistent Performance: Provides a stable 3.32V output, ensuring reliable operation across various conditions.

The RH5RI332B-T1 is typically supplied in a small SOT-23 or similar surface-mount package, making it easy to integrate into various applications. It requires a minimum number of external components, simplifying the design process. Its thermal characteristics are optimized for efficient heat dissipation, even under high load conditions, contributing to its overall reliability and lifespan.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Coilcraft
Lowest to $2.3539
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.0640 $81.1920
6+ $22.2072 $133.2432
9+ $21.5130 $193.6170
12+ $20.8189 $249.8268
15+ $20.1247 $301.8705
20+ $18.0434 $360.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess