EN
  • EN
  • DE

R1162D281B-TR-A

Part No R1162D281B-TR-A
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287304-R1162D281B-TR-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1162D281B-TR-A CAD Model

Description

The R1162D281B-TR-A is a voltage regulator IC manufactured by Ricoh. It's designed to maintain a stable 2.8V output voltage, even with variations in input voltage or load current. This regulator is part of the R1162 series, which is known for its low current consumption and high accuracy, making it suitable for portable and battery-powered devices.

Applications

  • Mobile Phones: Powering core components and peripherals.
  • Portable Audio Players: Providing stable voltage to audio processing circuits.
  • Digital Cameras: Regulating voltage for image sensors and processors.
  • Wearable Devices: Smartwatches, fitness trackers, and other wearable technology.
  • Wireless Communication Modules: Bluetooth and Wi-Fi modules.

Features

  • Fixed Output Voltage: Provides a stable 2.8V output.
  • Low Supply Current: Minimizes power consumption, extending battery life.
  • High Output Voltage Accuracy: Ensures the powered devices receive the correct voltage.
  • Overcurrent Protection: Protects the IC and the load from excessive current draw.
  • Thermal Shutdown Protection: Prevents damage due to overheating.
  • Small Package: Allows for use in compact electronic devices.
  • Enable/Disable Function: Provides a way to turn the regulator on or off for power saving.

Benefits

  • Stable and Reliable Power: Ensures consistent performance of connected devices.
  • Extended Battery Life: Low current consumption maximizes operating time for portable devices.
  • Protection from Fault Conditions: Overcurrent and thermal protection prevent damage.
  • Compact Design: Suitable for applications with limited board space.
  • Improved System Efficiency: Optimized for low-power operation.

Additional Details

The R1162D281B-TR-A typically comes in a small surface-mount package. Consult the datasheet for detailed specifications including input voltage range, quiescent current, and package dimensions. The enable/disable function can be used to further reduce power consumption when the regulator is not needed. The device is designed to provide a cost-effective and reliable voltage regulation solution for a wide range of applications.

You May Also Be Interested in

Delta Electronics
Lowest to $78.4164
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $10.8258
SII Semiconductor Corporation
Need more? Email Us
Zilog
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $6.5223
Infineon Technologies
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess