EN
  • EN
  • DE

R1170H451B-T1-F

Part No R1170H451B-T1-F
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 992863-R1170H451B-T1-F
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R1170H451B-T1-F CAD Model

Description

The R1170H451B-T1-F is a voltage regulator manufactured by Ricoh Electronic Devices Co., Ltd. This is a low dropout (LDO) regulator designed for applications requiring a stable 4.5V output voltage and low power consumption.

Applications:

  • Battery-powered devices
  • Portable equipment
  • Microcontroller power supplies
  • Wireless communication devices
  • Wearable devices

Features:

  • Output Voltage: 4.5V
  • Input Voltage Range: 1.7V to 5.5V
  • Output Current: 150mA
  • Dropout Voltage: Typically 150mV at 100mA
  • Low Quiescent Current: Typically 4.0 µA
  • Overcurrent Protection
  • Thermal Shutdown Protection
  • Package: SOT-23-5

Benefits:

  • Stable Output Voltage: Provides a stable and accurate 4.5V output voltage.
  • Low Dropout Voltage: Ensures efficient regulation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption, extending battery life in portable devices.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents overheating and damage to the regulator.
  • Small Package: The SOT-23-5 package allows for compact circuit designs.

Additional Details:

The R1170H451B-T1-F LDO regulator is designed for low power applications requiring a 4.5V supply. It provides a stable output voltage with minimal power loss. The low dropout voltage allows the regulator to operate efficiently even when the input voltage is only slightly higher than the output voltage. The overcurrent protection and thermal shutdown features enhance the reliability of the regulator and protect the load from potential damage. The SOT-23-5 package is a standard surface mount package that is easy to handle and assemble. The low quiescent current makes it suitable for battery-powered applications where power conservation is critical.

You May Also Be Interested in

Harris Corporation
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Intel
Lowest to $18.4668
Yageo
Need more? Email Us
Rockwell
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess