The R1172N401D-TR-F is a voltage regulator IC manufactured by Ricoh. It is a low-dropout (LDO) regulator designed to provide a stable output voltage of 4.0V with a high level of accuracy. It is typically used in applications where a regulated voltage supply is needed from a higher voltage source, particularly in battery-powered devices and systems requiring low noise and high efficiency.
Applications:
- Battery-powered devices
- Mobile phones and smartphones
- Wireless communication devices
- Portable audio players
- Power management systems
Features:
- Low dropout voltage
- High output voltage accuracy
- Low quiescent current
- Overcurrent protection
- Thermal shutdown protection
- Small package size
- Fixed output voltage: 4.0V
Benefits:
- Extends battery life in portable devices due to low quiescent current.
- Provides a stable and accurate output voltage, ensuring reliable operation of connected circuits.
- Protects the device and connected circuits from damage due to overcurrent or over-temperature conditions.
- Small package size allows for use in space-constrained applications.
Additional Details:
The R1172N401D-TR-F features a low dropout voltage, meaning it can maintain a regulated output voltage even when the input voltage is close to the output voltage. This is especially important in battery-powered devices as the battery voltage decreases during discharge. The device has built-in overcurrent and thermal shutdown protection to prevent damage from excessive current draw or overheating. The "-TR-F" suffix typically indicates tape and reel packaging for automated assembly. The typical quiescent current is very low, minimizing power consumption. The operating temperature range is usually from -40°C to +85°C. The package is SOT-23-5.