EN
  • EN
  • DE

RP130N151D-TR-F

Part No RP130N151D-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835713-RP130N151D-TR-F
Ultra Librarian 3D Model Ultra Librarian RP130N151D-TR-F CAD Model

Description

The RP130N151D-TR-F is a high-accuracy, low-noise LDO (Low Dropout) regulator from Ricoh. It is designed to provide a stable and clean power supply for sensitive analog and digital circuits in various applications. This CMOS-based regulator features low quiescent current, excellent transient response, and built-in protection circuits, making it ideal for portable devices and battery-powered systems.

Applications:

  • Battery-powered devices
  • Portable audio equipment
  • Wireless communication modules
  • Sensor circuits
  • Microcontroller power supplies

Features:

  • Low noise: Provides a clean output voltage with minimal noise, ideal for sensitive applications.
  • High accuracy: Delivers a highly accurate output voltage, ensuring stable operation of connected circuits.
  • Low quiescent current: Minimizes power consumption during standby mode, extending battery life.
  • Excellent transient response: Maintains a stable output voltage during sudden changes in load current.
  • Built-in protection circuits: Includes overcurrent protection and thermal shutdown to protect the regulator and the load from damage.

Benefits:

  • Improved audio quality: Low noise output voltage ensures clean and clear audio signals in audio equipment.
  • Stable circuit operation: High accuracy output voltage guarantees stable operation of connected circuits.
  • Extended battery life: Low quiescent current minimizes power consumption, extending battery life in portable devices.
  • Reliable performance: Excellent transient response ensures a stable output voltage even during dynamic load conditions.
  • Enhanced system reliability: Built-in protection circuits safeguard the regulator and the load from potential damage.

Additional Details:

The RP130N151D-TR-F typically offers a fixed output voltage of 1.5V. It supports an input voltage ranging from 1.7V to 5.5V. Its low noise output is suitable for sensitive analog applications. The quiescent current is minimal to conserve power. The device usually comes in a small package such as DFN or SOT-23. Please consult the Ricoh datasheet for full specifications, including the input voltage range, output current capabilities, noise characteristics, quiescent current values, and all other electrical parameters. The typical operating temperature range is from -40°C to +85°C.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9857 $59.7140
48+ $2.4498 $117.5904
73+ $2.3735 $173.2655
101+ $2.2973 $232.0273
131+ $2.2211 $290.9641
175+ $1.9912 $348.4600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess