EN
  • EN
  • DE

R1180N181B-TR-F

Part No R1180N181B-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287463-R1180N181B-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1180N181B-TR-F CAD Model

Description

The Ricoh R1180N181B-TR-F is a 1.8V fixed output voltage regulator IC belonging to the R1180 series. The "-TR" suffix signifies that it comes in tape and reel packaging, ideal for automated assembly lines. The "-F" likely indicates that the product is lead-free, complying with RoHS standards. This voltage regulator is designed to provide a stable and accurate 1.8V output voltage, making it suitable for powering various sensitive electronic components.

Applications:

  • Smartphones: For powering application processors, memory, and other core components.
  • Tablets: Provides a stable 1.8V supply for various integrated circuits within tablets.
  • Wearable Devices: Used in smartwatches, fitness trackers, and other wearables, where low power consumption is vital.
  • IoT Devices: Suitable for powering sensors, communication modules, and microcontrollers in IoT applications.
  • Portable Audio Players: Provides stable voltage to audio processing and amplification circuits.

Features:

  • Fixed Output Voltage: Provides a fixed 1.8V output, ensuring a stable power supply.
  • Low Quiescent Current: Minimizes power consumption, contributing to extended battery life.
  • High Accuracy: Delivers a highly accurate output voltage, essential for sensitive components.
  • Overcurrent Protection: Integrated overcurrent protection to prevent damage from excessive current draw.
  • Short-Circuit Protection: Protects the device and connected components from short-circuit conditions.
  • Tape and Reel Packaging: Packaged on tape and reel for efficient automated assembly.
  • Lead-Free: Complies with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Stable Power Supply: Provides a reliable and consistent 1.8V power supply, crucial for optimal performance.
  • Extended Battery Life: Low quiescent current extends battery life in portable applications.
  • Robust Protection: Overcurrent and short-circuit protection enhance the reliability of the device.
  • Automated Assembly: Tape and reel packaging reduces manufacturing costs and increases efficiency.
  • Environmentally Friendly: Lead-free construction complies with environmental regulations.

The Ricoh R1180N181B-TR-F is a highly efficient and reliable 1.8V voltage regulator, perfect for various portable and electronic applications. Its low power consumption, high accuracy, and integrated protection features, along with lead-free construction and tape and reel packaging, make it a desirable choice for modern electronic designs focused on performance and environmental responsibility.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.8413 $83.5239
6+ $22.8447 $137.0682
8+ $22.1310 $177.0480
11+ $21.4172 $235.5892
14+ $20.7034 $289.8476
19+ $18.5609 $352.6571
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess