EN
  • EN
  • DE

R1141Q281D-TR-F

Part No R1141Q281D-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287148-R1141Q281D-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1141Q281D-TR-F CAD Model

Description

The R1141Q281D-TR-F is a voltage regulator IC manufactured by Ricoh. It is a low-dropout (LDO) regulator designed to provide a stable output voltage even when the input voltage is close to the desired output. This particular model provides a fixed output voltage of 2.8V. The R1141Q series is known for its small size, low current consumption, and high accuracy, making it suitable for a wide range of portable and battery-powered applications.

Applications

  • Smartphones and mobile devices: Power management for various internal circuits.
  • Wearable devices: Providing stable voltage for microcontrollers and sensors in smartwatches and fitness trackers.
  • IoT (Internet of Things) devices: Powering sensors and communication modules in low-power IoT applications.
  • Wireless communication modules: Voltage regulation for RF transceivers and other wireless components.
  • Portable medical devices: Power management for sensitive electronic components.

Features

  • Fixed Output Voltage: 2.8V.
  • Low Dropout Voltage: Ensures stable output even with a small difference between input and output voltage.
  • Low Current Consumption: Contributes to extended battery life in portable devices.
  • High Output Voltage Accuracy: Provides a precise and reliable voltage supply.
  • Small Package: Suitable for compact designs.
  • Overcurrent Protection: Protects the regulator and connected circuitry from excessive current draw.
  • Thermal Shutdown Protection: Prevents damage from overheating.

Benefits

  • Stable Power Supply: Provides a consistent and reliable voltage for sensitive electronic components, ensuring proper operation.
  • Extended Battery Life: Low current consumption helps maximize battery life in portable devices.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Protection Features: Overcurrent and thermal shutdown protection enhance the reliability and lifespan of the device.
  • Simplified Design: Fixed output voltage eliminates the need for external components for voltage adjustment, simplifying circuit design.

Additional Details

The R1141Q281D-TR-F is typically available in a small SOT-23 or similar surface-mount package. It is designed for use with ceramic capacitors, which provide stable operation and low noise. The operating temperature range is typically -40°C to +85°C. The input voltage range typically allows for operation from 1.6V to 5.5V, providing design flexibility. The device is RoHS compliant, meaning it is free from hazardous substances.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8413 $59.6673
50+ $2.3319 $116.5950
77+ $2.2580 $173.8660
106+ $2.1853 $231.6418
137+ $2.1125 $289.4125
183+ $1.8942 $346.6386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess