EN
  • EN
  • DE

R1121N291B-TR-F

Part No R1121N291B-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287016-R1121N291B-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1121N291B-TR-F CAD Model

Description

The R1121N291B-TR-F is a low dropout (LDO) voltage regulator manufactured by Ricoh. It's designed to provide a stable 2.9V output voltage from a higher or varying input voltage. The "TR" suffix indicates that the component is supplied on tape and reel packaging, making it suitable for automated assembly processes. The “F” suffix often denotes a particular revision or specification detail.

Applications

  • Bluetooth Devices: Provides regulated power to Bluetooth modules.
  • Wi-Fi Modules: Ensures stable voltage for Wi-Fi transceivers and processors.
  • Zigbee Devices: Regulates power for Zigbee communication modules.
  • RFID Readers: Provides a stable voltage source for RFID reader circuitry.
  • Smart Home Devices: Powers sensors, microcontrollers, and communication interfaces in smart home applications.

Features

  • Low Dropout Voltage: Operates with minimal voltage difference between input and output, maximizing efficiency.
  • High Output Voltage Accuracy: Provides a stable and precise output voltage.
  • Overcurrent Protection: Protects the device and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents damage from overheating.
  • Enable/Disable Control: Allows for power saving by disabling the regulator when not needed.
  • Small Package Size: Allows for compact circuit designs.

Benefits

  • Extended Battery Life: Efficient voltage regulation extends the operational time of battery-powered devices.
  • Improved System Reliability: Stable voltage output ensures consistent performance and reduces the risk of component failure.
  • Protection Against Damage: Overcurrent and thermal shutdown features safeguard the device and connected circuitry.
  • Compact Design: Small package size enables integration into space-constrained applications.
  • Reduced Power Consumption: Enable/disable control minimizes energy waste.

Additional Details

The R1121N291B-TR-F is generally designed to work with ceramic capacitors, known for their stability and low ESR (Equivalent Series Resistance). It's essential to consult the official Ricoh datasheet before integrating this component into a circuit. The datasheet contains vital information, including the input voltage range, output voltage tolerance, maximum output current, and thermal resistance. This ensures proper application and adherence to specifications. Designed for Surface Mount Technology (SMT).

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess