EN
  • EN
  • DE

R1210N301D-TR

Part No R1210N301D-TR
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description PWM Step-up DC/DC Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287514-R1210N301D-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R1210N301D-TR CAD Model

Description

The Ricoh R1210N301D-TR is a voltage detector IC designed for use in a variety of electronic devices. This IC provides a reliable and accurate method for monitoring voltage levels, generating a reset signal when the voltage drops below a defined threshold. It's commonly used to protect microcontrollers and other sensitive components from brownout conditions.

Applications

  • Microcontroller Reset Circuits: Ensuring proper reset of microcontrollers during power-up and brown-out conditions.
  • Power Management Systems: Monitoring voltage levels to prevent damage from undervoltage conditions.
  • Battery-Powered Devices: Providing low-battery detection and shutdown functionality.
  • Industrial Control Systems: Protecting sensitive equipment from voltage fluctuations.
  • Consumer Electronics: Used in devices like smartphones, tablets, and digital cameras for power management.

Features

  • High-Accuracy Voltage Detection: Provides precise monitoring of voltage levels.
  • Low Current Consumption: Minimizes power drain in battery-powered applications.
  • Small Package Size: Typically available in SOT-23 package suitable for space-constrained applications.
  • Open Drain Output: Allows for flexible connection to other circuitry.
  • Hysteresis: Prevents oscillation during voltage transitions.
  • Detection Voltage: 3.0V.
  • Operating Voltage Range: Typically 1.4V to 5.5V, adaptable for various power supplies.

Benefits

  • Improved System Reliability: Protects against damage from undervoltage conditions.
  • Extended Battery Life: Low current consumption prolongs battery life in portable devices.
  • Simplified Circuit Design: Integrated functionality reduces the need for external components.
  • Reduced System Cost: Compact size and integrated features can lower overall system costs.
  • Enhanced Safety: Prevents malfunction of devices due to voltage drops, ensuring safe operation.

Additional Details

The R1210N301D-TR is commonly packaged in a small SOT-23. It requires an external pull-up resistor due to its open-drain output configuration. Hysteresis is incorporated to prevent undesired oscillations near the threshold voltage. With a voltage detection threshold of 3.0V, this IC is suitable for monitoring systems operating at or around this voltage level. The 'TR' suffix denotes tape and reel packaging for efficient automated assembly.

This device is a critical component in maintaining the operational integrity of electronic systems by ensuring a stable power supply. It is essential for the reliable operation of various electronic devices across different sectors.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8113 $62.4904
19+ $6.4103 $121.7957
28+ $6.2093 $173.8604
39+ $6.0095 $234.3705
50+ $5.8085 $290.4250
67+ $5.2079 $348.9293
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess