EN
  • EN
  • DE

R1210N332D-TR

Part No R1210N332D-TR
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287519-R1210N332D-TR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian R1210N332D-TR CAD Model

Description

The Ricoh R1210N332D-TR is a voltage detector IC designed to monitor voltage levels within a system and provide a reset signal when the voltage drops below a defined threshold. This function ensures that sensitive electronic components are protected from damage due to undervoltage or brownout conditions.

Applications

  • Microcontroller Reset Circuits: Ensures proper reset functionality for microcontrollers during power-up and brownout scenarios.
  • Power Management Systems: Monitors voltage to protect against damage from undervoltage conditions.
  • Battery-Powered Devices: Enables low-battery detection and shutdown to preserve battery life and prevent data corruption.
  • Industrial Control Systems: Safeguards sensitive industrial equipment from voltage fluctuations and power anomalies.
  • Consumer Electronics: Used in smartphones, tablets, digital cameras, and other devices for power management and protection.

Features

  • High-Accuracy Voltage Detection: Provides precise monitoring of voltage levels.
  • Low Current Consumption: Minimizes power drain in battery-powered applications.
  • Small Package Size: Typically available in a SOT-23 package, making it suitable for compact devices.
  • Open Drain Output: Offers flexible connectivity options with external circuitry.
  • Hysteresis: Prevents oscillation during voltage transitions.
  • Detection Voltage: 3.3V (slightly higher accuracy variant compared to R1210N331D).
  • Operating Voltage Range: Typically 1.4V to 5.5V, adaptable to a wide range of power supplies.

Benefits

  • Improved System Reliability: Protects against potential damage from undervoltage conditions.
  • Extended Battery Life: Low current consumption helps prolong the battery life of portable devices.
  • Simplified Circuit Design: Integrated features minimize the need for external components.
  • Reduced System Cost: The compact size and integration contribute to lower overall system costs.
  • Enhanced Safety: Prevents device malfunction due to voltage drops, ensuring safe and reliable operation.

Additional Details

The R1210N332D-TR comes in a SOT-23 package. It utilizes an open-drain output, which necessitates an external pull-up resistor. The inclusion of hysteresis prevents erratic behavior during voltage fluctuations. The detection voltage is specifically calibrated at 3.3V. The 'TR' suffix indicates that the component is packaged in tape and reel for efficient automated assembly. It's a crucial element in maintaining the integrity and stability of power supplies within electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2264 $61.3584
14+ $8.3911 $117.4754
22+ $8.1289 $178.8358
30+ $7.8667 $236.0010
38+ $7.6045 $288.9710
51+ $6.8180 $347.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess