The Ricoh R1210N501D-TR-F is a voltage regulator IC, specifically a low-dropout (LDO) regulator. This component is designed to provide a stable 5.0V output voltage with high accuracy and low current consumption. It is suitable for various portable and battery-powered devices where efficiency and size are critical.
Applications
- Smartphones and Tablets: Power management for various internal circuits requiring stable voltage.
- Wearable Technology (Smartwatches, Fitness Trackers): Efficient power regulation to extend battery life.
- IoT (Internet of Things) Devices: Powering sensors, microcontrollers, and communication modules.
- Portable Medical Devices: Ensuring accurate and reliable operation of sensitive electronic components.
- Wireless Communication Modules: Providing stable voltage to RF transceivers and other communication circuitry.
Features
- Fixed Output Voltage: 5.0V
- High Output Voltage Accuracy: Typically ±0.6%
- Low Supply Current: Typically 6.0 μA
- Ultra-Low Standby Current: Typically 0.1 μA
- Input Voltage Range: 1.6V to 5.5V
- Overcurrent Protection: Built-in foldback circuit
- Thermal Shutdown Protection: Prevents damage from overheating
- Package: DFN(PLP)4-10
- Operating Temperature Range: -40°C to 85°C
Benefits
- Stable and Accurate Voltage Regulation: Ensures consistent performance of connected components.
- Extended Battery Life: Low supply current and ultra-low standby current minimize power consumption.
- Compact Size: DFN(PLP)4-10 package allows for integration into small and space-constrained devices.
- Overcurrent and Thermal Protection: Enhances reliability and prevents damage to the IC and connected circuits.
- Wide Input Voltage Range: Provides flexibility in power source selection.
Additional Details
The R1210N501D-TR-F is fabricated using a CMOS process, which contributes to its low supply current and high efficiency. The built-in overcurrent protection utilizes a foldback characteristic, reducing the output current in the event of a short circuit or overload. The thermal shutdown function disables the output when the junction temperature exceeds a certain threshold, protecting the IC from damage due to excessive heat. This regulator is particularly well-suited for applications where long battery life, small size, and reliable performance are essential requirements. The TR-F suffix likely denotes tape and reel packaging for automated assembly processes.