EN
  • EN
  • DE

R1211N002D-TR-F

Part No R1211N002D-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287544-R1211N002D-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1211N002D-TR-F CAD Model

Description

The R1211N002D-TR-F is a low-dropout (LDO) voltage regulator IC manufactured by Ricoh. It provides a stable and accurate output voltage for a variety of electronic devices. Its features, such as low quiescent current and built-in protection, make it suitable for battery-powered applications.

Applications

  • Wireless Sensors: Provides stable voltage for sensor operation and data transmission.
  • Energy Harvesting Circuits: Regulates the harvested energy to a stable voltage.
  • Backup Power Systems: Maintains a stable voltage during power outages.
  • Low-Noise Amplifiers (LNAs): Supplies clean power to sensitive amplifier circuits.
  • Real-Time Clocks (RTCs): Provides stable power to maintain accurate timekeeping.

Features

  • Low Dropout Voltage: Maintains stable output voltage even with a small input-output voltage difference.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage, critical for sensitive electronic components.
  • Low Quiescent Current: Minimizes power consumption during light load conditions.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage due to excessive current.
  • Short-Circuit Protection: Shuts down the regulator to prevent damage in the event of a short circuit.
  • Thermal Shutdown Protection: Protects the device from overheating.
  • Small Package: Allows for compact designs.

Benefits

  • Extended Battery Life: Low quiescent current results in longer battery life for portable devices.
  • Stable System Performance: Accurate voltage regulation ensures consistent performance.
  • Protection Against Damage: Overcurrent and short-circuit protection enhance system reliability.
  • Compact Designs: Small package allows for smaller and more efficient designs.
  • Improved System Robustness: Thermal shutdown protection provides additional protection.

Additional Details

The R1211N002D-TR-F has an output voltage of 0.2V. The input voltage range is generally between 1.6V and 5.5V. It is available in a small package such as a DFN or SOT. The operating temperature range is usually from -40°C to +85°C. External ceramic capacitors are typically recommended for input and output filtering for improved stability and noise reduction. The specific datasheet should be consulted for definitive electrical characteristics and application circuit recommendations.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess