EN
  • EN
  • DE

R1212D100B-TR-FA

Part No R1212D100B-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287546-R1212D100B-TR-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1212D100B-TR-FA CAD Model

Description

The R1212D100B-TR-FA is a voltage regulator IC produced by Ricoh. Designed to deliver a stable and regulated voltage output, this component is particularly suitable for applications that demand low power consumption, high accuracy, and robust protection features. It is a valuable component for extending battery life and ensuring reliable operation in various electronic devices.

Applications

  • Optical Sensors: Provides a stable voltage for optical sensing applications.
  • Biometric Devices: Regulates voltage for fingerprint scanners and other biometric sensors.
  • Portable Health Monitors: Supplies stable power for wearable health monitoring devices.
  • Industrial Sensors: Ensures consistent performance of sensors in industrial environments.
  • Power Management ICs (PMICs): Used as a part of complex power management solutions.

Features

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage.
  • High Output Voltage Accuracy: Provides a highly accurate and stable output voltage, which is crucial for sensitive electronic components.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in operation but not actively supplying a load.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage due to excessive current draw.
  • Short-Circuit Protection: Shuts down the regulator in the event of a short circuit, preventing damage.
  • Thermal Shutdown Protection: Prevents the device from overheating.
  • Small Package Size: Allows for use in compact electronic devices.

Benefits

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life in portable devices.
  • Stable System Performance: Accurate and stable voltage regulation ensures consistent performance of connected electronic components.
  • Protection Against Damage: Overcurrent and short-circuit protection mechanisms prevent damage to the regulator and connected circuitry.
  • Reduced Board Space: Small package size allows for more compact designs and efficient use of board space.
  • Improved System Reliability: Thermal shutdown protection enhances the overall reliability of the system.

Additional Details

The R1212D100B-TR-FA features an output voltage of 1.0V. The typical input voltage range is between 1.6V and 5.5V. It is available in a small package, like a DFN or SOT package. The operating temperature range is usually from -40°C to +85°C. External ceramic capacitors are typically used for input and output filtering to enhance stability and reduce noise. Refer to the datasheet for specific electrical characteristics and application circuit recommendations.

You May Also Be Interested in

STMicroelectronics
Lowest to $16.1215
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $11.4253
AMCC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5640 $62.5600
95+ $1.2834 $121.9230
140+ $1.2432 $174.0480
195+ $1.2032 $234.6240
250+ $1.1630 $290.7500
335+ $1.0427 $349.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 792 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess