The R1224N332F is a CMOS-based voltage regulator manufactured by Ricoh Electronic Devices Co., Ltd. It is designed for use in a variety of electronic devices, providing a stable and efficient power supply. This regulator is characterized by its low supply current, high input voltage, and small package size, making it ideal for portable applications.
Applications:
- Portable Communication Devices
- Wearable Electronics
- Battery-Powered Devices
- Microcontrollers and Microprocessors
- Wireless Communication Modules
Features:
- Low Supply Current
- High Input Voltage
- Small Package Size
- Overcurrent Protection
- Short-Circuit Protection
- Thermal Shutdown Protection
- CMOS Technology
Benefits:
- Extended Battery Life: Low supply current minimizes power consumption, extending battery life in portable applications.
- Stable Operation: High input voltage range allows for stable operation even with fluctuating input voltages.
- Compact Design: Small package size enables high-density board layouts.
- Enhanced Protection: Overcurrent, short-circuit, and thermal shutdown protection features protect the regulator and connected components.
- High Efficiency: CMOS technology ensures efficient power conversion, minimizing power loss and heat generation.
Technical Specifications:
The R1224N332F is a voltage regulator with a fixed output voltage of 3.3V. It supports a high input voltage range, typically up to 36V. The low supply current is typically in the microampere range, ensuring minimal power consumption in standby mode. The device incorporates overcurrent protection, short-circuit protection, and thermal shutdown protection to safeguard the regulator and the load. It is available in compact packages, such as SOT-23 or DFN packages, for space-constrained applications.
Ricoh's R1224N series voltage regulators are designed with advanced CMOS technology to achieve high performance and reliability. The low supply current makes these regulators suitable for battery-powered devices where minimizing power consumption is crucial. The high input voltage range allows for stable operation even with unregulated or fluctuating input voltages. The built-in protection features, such as overcurrent protection, short-circuit protection, and thermal shutdown protection, enhance the robustness of the regulator and protect connected components from potential damage. The small package size makes it easy to integrate the regulator into compact electronic devices.
Ricoh's R1224N332F is a suitable choice for applications requiring a low supply current, high input voltage, and small package size. Its combination of features and protection mechanisms makes it a versatile component for a wide range of portable and battery-powered electronic systems.