The R1224N502G-TR is a voltage regulator manufactured by Ricoh. It is designed to provide a stable and regulated voltage output, making it suitable for various electronic applications requiring precise power management.
Applications:
- Power management in portable devices
- Voltage regulation in battery-powered systems
- Microcontroller power supplies
- Sensor power supplies
- Wireless communication devices
Features:
- High-accuracy output voltage: Ensures stable power delivery to connected circuits.
- Low dropout voltage: Operates effectively even when the input voltage is close to the output voltage.
- Overcurrent protection: Prevents damage from excessive current draw.
- Thermal shutdown protection: Protects the regulator from overheating.
- Small package size: Enables compact circuit designs.
Benefits:
- Stable power supply: Provides reliable power for sensitive electronic components.
- Extended battery life: Efficient operation minimizes power consumption, increasing battery life in portable devices.
- Protection against damage: Built-in protection features safeguard both the regulator and connected circuits.
- Compact design: Small package size allows for integration into space-constrained applications.
- Simplified system design: Reduces the need for external components, simplifying the overall design process.
Additional Details:
The R1224N502G-TR is offered in a small package, suitable for space-sensitive applications. It is designed for use in a wide range of electronic devices requiring stable and efficient voltage regulation. The specific output voltage for this model is 5.0V. It is a CMOS-based voltage regulator, known for its low power consumption. The regulator also features a chip enable function, allowing for external control of the output. This feature is useful for power saving in battery-powered applications. The device is RoHS compliant and halogen-free.