EN
  • EN
  • DE

AP7173-SPG-13

Part No AP7173-SPG-13
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 0.8V to 3.3V 1.5A 8-Pin SOP EP T/R / IC REG LDO ADJ 1.5A 8SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 3.3V
Dropout Voltage-Max 1.7V @ 1.5A
Output Current 1.5A
PSRR 60dB to 30dB (1kHz to 300kHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Adjustable
Output Voltage 0.8 V to 3.3 V
Voltage - Dropout (Typical) 0.165V @ 1.5A
Mounting SMD (SMT)
Case / Package 8-SOP-EP
Win Source Part Number 010105-AP7173-SPG-13
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name AP7173
Introduction Date March 06, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AP7173-SPG-13 CAD Model

Description

Diodes Incorporated presents the AP7173-SPG-13, a high-performance, adjustable and fixed output voltage regulator designed to cater to a wide range of applications. This regulator is capable of delivering a continuous load current of up to 1.5A with excellent line and load regulation.

Key Features

  • Output Voltage: The device offers an adjustable output voltage range from 0.923V to 5.5V, allowing for versatility in application use. It also provides fixed output voltages, which are available upon request, tailored to specific needs.
  • High Efficiency: The AP7173-SPG-13 features a low dropout operation, ensuring high efficiency across a variety of load conditions. This is particularly beneficial in extending battery life in portable devices.
  • Thermal Protection: With built-in thermal protection, the device automatically shuts down upon overheating, thereby safeguarding the regulator and the system it powers from potential thermal damage.
  • Current Limit Protection: The current limit protection feature prevents the device from supplying excessive current that could damage connected components.
  • Low Quiescent Current: The device maintains a low quiescent current, which minimizes standby power consumption and is ideal for battery-powered applications.
  • Package: The AP7173-SPG-13 is available in a green SO-8EP package, which ensures a compact footprint while providing enhanced thermal performance.

Applications

The AP7173-SPG-13 is suitable for a broad spectrum of applications, including but not limited to:

  • High-performance DSPs, FPGAs, and CPUs
  • Portable and battery-powered equipment
  • Networking systems
  • Telecommunication devices
  • Consumer electronics

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The AP7173-SPG-13 is manufactured with the highest standards, ensuring reliability and performance consistency. With Diodes Incorporated's reputation for quality, customers can be confident in their choice of the AP7173-SPG-13 for their power regulation needs.

Ordering Information

The AP7173-SPG-13 is available for order with the part number AP7173-SPG-13. For detailed specifications and purchasing options, please refer to the Diodes Incorporated official website or authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2723 $58.5445
520+ $0.2235 $116.2200
800+ $0.2166 $173.2800
1,105+ $0.2095 $231.4975
1,430+ $0.2026 $289.7180
1,910+ $0.1816 $346.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,389 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess