The R1224N502M-TR-F is a voltage regulator manufactured by Ricoh. This regulator is designed to provide a stable 5.0V output voltage with high accuracy. It is suitable for a variety of applications requiring a stable and regulated power supply.
Applications:
- Power supply for microcontrollers and digital circuits
- Regulation of battery voltage in portable devices
- Voltage stabilization for sensors and other sensitive components
- Power management in wireless communication devices
- Industrial control systems
Features:
- High output voltage accuracy: Provides a precise and stable 5.0V output.
- Low dropout voltage: Ensures efficient regulation even with a small difference between input and output voltage.
- Built-in overcurrent protection: Protects the regulator and the load from excessive current draw.
- Thermal shutdown protection: Prevents damage to the regulator due to overheating.
- Small package size: Allows for compact designs and easy integration into various applications.
Benefits:
- Stable and reliable power supply: Ensures proper operation of connected devices by providing a consistent voltage.
- Improved battery life: Low dropout voltage contributes to efficient power usage, extending battery life in portable applications.
- Protection against damage: Overcurrent and thermal shutdown features protect the regulator and the load from potential failures.
- Compact design: Small package size allows for easy integration into space-constrained applications.
- Simplified system design: Requires minimal external components, simplifying the design process.
Additional Details:
The R1224N502M-TR-F is a CMOS-based voltage regulator known for its low power consumption and high efficiency. The regulator operates with a low quiescent current, further contributing to extended battery life in portable devices. The part number includes "-TR-F" indicating it is taped and reeled for automated assembly and is halogen-free. It's designed to operate over a wide temperature range, making it suitable for various environments. It includes a chip enable function which allows the regulator to be turned on/off for efficient power saving. The output voltage is fixed at 5.0V, with high precision to maintain stable operation in the connected application.