The R1225N152K-TR is a voltage regulator manufactured by Ricoh. This regulator is designed to provide a stable output voltage of 1.5V, making it suitable for various applications that require a precise and regulated low-voltage power supply.
Applications:
- Power supply for low-voltage microcontrollers
- Voltage regulation for sensitive analog circuits
- Battery-powered portable devices
- Sensor power supply
- Memory power supply
Features:
- Fixed output voltage: Provides a precise and stable 1.5V output.
- Low dropout voltage: Enables efficient operation even when the input voltage is close to the output voltage.
- Overcurrent protection: Protects the regulator and the load from excessive current.
- Thermal shutdown protection: Prevents damage due to overheating.
- Small package: Allows for compact designs and easy integration.
Benefits:
- Stable and reliable power: Ensures proper operation of connected devices with a consistent voltage.
- Efficient power usage: Low dropout voltage extends battery life in portable applications.
- Protection against damage: Overcurrent and thermal shutdown features enhance the reliability of the system.
- Compact design: Suitable for space-constrained applications.
- Simplified design: Requires minimal external components, simplifying circuit design.
Additional Details:
The R1225N152K-TR is a CMOS-based LDO (Low Dropout) voltage regulator that is known for its low current consumption and high accuracy. The regulator maintains a stable output voltage of 1.5V under varying load conditions and input voltage changes. The device incorporates built-in protection circuits such as overcurrent protection and thermal shutdown to protect the device from damage. It comes in a small package, which makes it suitable for mobile and space-constrained applications. The part number suggests that it is provided in tape and reel for automated assembly. The regulator is often used in applications where a precise and low-noise voltage supply is critical, such as in portable electronics and sensor circuits.