EN
  • EN
  • DE

LM22676QMRE-ADJ/NOPB

Part No LM22676QMRE-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A 8SOPWRPAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 1.285V
Maximum Output Voltage 37V
Output Current 3A
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO PowerPad
Win Source Part Number 206304-LM22676QMRE-ADJ/NOPB
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Communications & Networking, Embedded Design & Development, Power Management
Ultra Librarian 3D Model Ultra Librarian LM22676QMRE-ADJ/NOPB CAD Model

Description

The LM22676QMRE-ADJ/NOPB is a high-quality, feature-rich adjustable switching regulator manufactured by Texas Instruments, a leading global semiconductor company.

  • Voltage Input Range: 4.5V to 42V
  • Output Current: Up to 3A
  • Efficiency: Up to 95%
  • Frequency Operation: 500 kHz
  • Protection Features: Thermal shutdown, current limit, and hiccup mode short-circuit protection
  • Adjustable Output Voltage: 1.285V to 37V
  • Enable Pin: Precision enable pin
  • Synchronization Pin: Yes
  • Package: power pad HTSSOP-20

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3763 $51.8815
12+ $8.5139 $102.1668
19+ $8.2479 $156.7101
26+ $7.9818 $207.5268
33+ $7.7158 $254.6214
44+ $6.9176 $304.3744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,220 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess