The R1225N182D-TR-F is a voltage regulator from Ricoh. It provides a stable and regulated 1.8V output voltage, suitable for a wide range of electronic applications requiring precise power management.
Applications:
- Powering low-voltage microcontrollers
- Regulating voltage in battery-powered devices
- Supplying power to sensors and other analog components
- Power management in portable electronics
- Memory power supplies
Features:
- Fixed output voltage: Provides a precise and stable 1.8V output.
- Low dropout voltage: Ensures efficient regulation even with small input-output voltage differences.
- Overcurrent protection: Protects the regulator and connected circuits from excessive current draw.
- Thermal shutdown protection: Prevents damage from overheating.
- Small package size: Enables compact circuit designs.
Benefits:
- Stable and reliable power supply: Ensures consistent performance of connected devices.
- Extended battery life: Low dropout voltage minimizes power consumption, extending battery life in portable devices.
- Protection against damage: Built-in protection features safeguard the regulator and the load.
- Compact design: Small package size allows for integration into space-constrained applications.
- Simplified system design: Reduces the need for external components, simplifying circuit design.
Additional Details:
The R1225N182D-TR-F is a low-dropout (LDO) voltage regulator based on CMOS technology, offering high efficiency and low quiescent current. The regulator's output voltage is precisely set to 1.8V to meet the requirements of many modern low-voltage devices. Its low dropout voltage allows the device to function even when the input voltage is only slightly higher than the output voltage. The part number designation "-TR-F" indicates that it is packaged in tape and reel for automated assembly and is also halogen-free. It includes overcurrent protection (OCP) and thermal shutdown protection to protect the device in fault conditions. The stable output voltage and protection features make the regulator suitable for powering microcontrollers, sensors, and other sensitive electronic components in portable and battery-powered applications.