The R1225N332A-TR-F is a voltage regulator IC manufactured by Ricoh. It is designed to provide a stable and regulated 3.3V output, making it ideal for a wide range of applications that require a reliable power source.
Applications:
- Powering microcontrollers and processors
- Voltage regulation in battery-powered devices
- Supply voltage for sensors and analog circuits
- Power management for portable electronics
- Industrial control systems
Features:
- Fixed output voltage: Provides a precise and stable 3.3V output.
- Low dropout voltage: Ensures efficient regulation even when the input voltage is close to the output voltage.
- Overcurrent protection: Protects the regulator and the load from excessive current draw.
- Thermal shutdown protection: Prevents damage to the regulator due to overheating.
- Small package size: Allows for compact designs and easy integration.
Benefits:
- Stable and reliable power supply: Ensures consistent performance of connected devices with a stable voltage.
- Extended battery life: Low dropout voltage contributes to efficient power usage, extending battery life in portable applications.
- Protection against damage: Overcurrent and thermal shutdown features protect the regulator and the load from potential failures.
- Compact design: Small package size allows for easy integration into space-constrained applications.
- Simplified system design: Requires minimal external components, simplifying the design process.
Additional Details:
The R1225N332A-TR-F is a CMOS-based low dropout (LDO) voltage regulator known for its low power consumption and high accuracy. The regulator is designed to maintain a stable output voltage of 3.3V under varying load conditions and input voltage fluctuations. The device incorporates built-in protection circuits, including overcurrent protection and thermal shutdown, to protect itself from damage due to excessive load currents or overheating. The part number "-TR-F" indicates that the device is supplied in tape and reel packaging for automated assembly and is halogen-free. This voltage regulator is widely used in applications where a stable, low-noise voltage supply is required, such as in portable electronic devices, microcontrollers, and sensor systems. Its high efficiency and small package size make it suitable for space-constrained applications.