EN
  • EN
  • DE

R1230D181B-TR

Part No R1230D181B-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Description PWM/VFM Step-down DC/DC Converter with Synchronous Rectifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287612-R1230D181B-TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian R1230D181B-TR CAD Model

Description

The Ricoh R1230D181B-TR is a high-performance voltage regulator designed for a wide range of applications requiring stable and efficient power management. This regulator is part of Ricoh's extensive portfolio of power management ICs, known for their reliability and performance.

Applications

  • Battery-powered devices: Ideal for use in portable electronics, ensuring consistent power delivery from batteries.
  • Wearable technology: Suitable for smartwatches, fitness trackers, and other wearables.
  • IoT devices: Used in various IoT sensors and devices requiring low power consumption and stable voltage regulation.
  • Microcontroller power supplies: Provides stable voltage for microcontrollers in embedded systems.
  • Wireless communication devices: Powers RF modules and other wireless components.

Features

  • Input Voltage Range: Wide input voltage range to accommodate various power sources.
  • Output Voltage: Fixed output voltage for stable power delivery.
  • Low Quiescent Current: Minimizes power consumption, enhancing battery life in portable devices.
  • Overcurrent Protection: Protects the regulator and downstream components from damage due to excessive current.
  • Thermal Shutdown Protection: Shuts down the regulator when the temperature exceeds a certain threshold, preventing thermal damage.
  • Small Package: Compact packaging for space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current maximizes battery life in portable applications.
  • Stable Voltage Regulation: Ensures consistent performance of connected devices by providing a stable output voltage.
  • Robust Protection: Overcurrent and thermal shutdown protection enhance the reliability and lifespan of the device.
  • Compact Design: Small package allows for integration into space-constrained applications.
  • Simplified Design: Fixed output voltage simplifies circuit design and reduces the number of external components required.

Additional Details

The R1230D181B-TR typically operates with a low dropout voltage, allowing it to function effectively even when the input voltage is close to the output voltage. This feature is crucial in battery-powered applications where the battery voltage decreases over time. The regulator's efficiency ensures minimal power loss, contributing to overall system efficiency. The device is available in a small package, such as a DFN or SOT package, facilitating easy integration into compact electronic devices. Its protection features ensure reliable operation under various operating conditions, making it a dependable choice for power management in sensitive electronic applications.

You May Also Be Interested in

Qualcomm
Lowest to $19.1290
STMicroelectronics
Lowest to $16.1215
Intel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qualcomm
Lowest to $2.4357
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Micron Technology Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess