EN
  • EN
  • DE

R1232D121B-TR-F

Part No R1232D121B-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear + Switching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 978139-R1232D121B-TR-F
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R1232D121B-TR-F CAD Model

Description

The R1232D121B-TR-F is a voltage regulator IC manufactured by Ricoh. It's a linear regulator designed to provide a stable and regulated output voltage of 1.2V. This type of regulator is frequently used in a variety of electronic devices to ensure consistent power delivery to sensitive components.

Applications:

  • Microcontroller power supplies: Provides a stable 1.2V supply for microcontrollers in embedded systems.
  • Memory devices: Used to regulate voltage for memory ICs such as SRAM and DRAM.
  • Sensor circuits: Powers sensors in various applications, including environmental monitoring and industrial control.
  • Portable electronic devices: Regulates voltage in devices such as MP3 players, digital cameras, and handheld gaming consoles.
  • Low-voltage logic circuits: Provides a stable voltage for low-voltage CMOS and other logic gates.

Features:

  • Fixed output voltage: Provides a precisely regulated 1.2V output.
  • Low dropout voltage: Ensures efficient operation even with a small difference between the input and output voltage.
  • Overcurrent protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal shutdown protection: Prevents damage due to overheating by shutting down the regulator when the temperature exceeds a safe limit.
  • Small package size: Suitable for use in compact electronic devices.
  • Enable/Disable Function: Features an enable/disable control for low power consumption.

Benefits:

  • Stable power supply: Ensures reliable operation of electronic circuits by providing a stable voltage.
  • Protection against overcurrent: Prevents damage to the regulator and the load from excessive current.
  • Improved system reliability: Enhances the overall reliability of electronic devices.
  • Reduced power consumption: Improves energy efficiency, particularly in battery-powered devices.
  • Simplified circuit design: Provides a simple and easy-to-use voltage regulation solution.

Additional Details:

The specific details regarding input voltage range, output current capability, dropout voltage characteristics, and packaging information are typically found in the product datasheet provided by Ricoh. It's crucial to consult the datasheet for accurate and comprehensive specifications. The datasheet will detail the absolute maximum ratings that should not be exceeded, as well as recommended operating conditions for optimal performance and longevity. It may also contain example application circuits showing recommended external components and board layout considerations. Always consult the latest datasheet revision for the most accurate and up-to-date information. Furthermore, the Enable/Disable function allows for controlling the power state of this regulator, enabling optimized power management.

You May Also Be Interested in

Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0298 $61.7880
140+ $0.8450 $118.3000
215+ $0.8187 $176.0205
295+ $0.7923 $233.7285
380+ $0.7658 $291.0040
505+ $0.6865 $346.6825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,250 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess