EN
  • EN
  • DE

R1240N001B-TR-FE

Part No R1240N001B-TR-FE
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description PWM STEP-DOWN DCDC CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 8 Weeks
Features Regulator Output DC-DC Controller IC
Manufacturer Ricoh
Package Reel - TR
Family Name R1240
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2129-R1240N001B-TR-FEDKR, 2129-R1240N001B-TR-FECT, 2129-R1240N001B-TR-FETR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846348-R1240N001B-TR-FE
Ultra Librarian 3D Model Ultra Librarian R1240N001B-TR-FE CAD Model

Description

The R1240N001B-TR-FE is a high-accuracy voltage detector manufactured by Ricoh Electronic Devices Co., Ltd. This device is designed to monitor the voltage levels in electronic circuits and provide a reset signal when the voltage drops below a specified threshold. It is commonly used in microcontrollers, memory devices, and other voltage-sensitive components to ensure stable and reliable operation.

Applications:

  • Microcontroller reset circuits
  • Memory protection
  • Power management systems
  • Battery monitoring
  • Industrial equipment

Features:

  • High detection voltage accuracy
  • Low supply current
  • Small package size
  • Adjustable detection voltage (external resistor)
  • Built-in hysteresis

Benefits:

  • Reliable Voltage Monitoring: High detection voltage accuracy ensures precise monitoring of voltage levels, preventing malfunctions caused by voltage fluctuations and safeguarding sensitive components.
  • Efficient Power Consumption: Low supply current minimizes power drain, extending battery life in portable devices and reducing overall energy consumption.
  • Compact Design: Small package size allows for easy integration into space-constrained applications, optimizing board layout and reducing device footprint.
  • Flexible Configuration: Adjustable detection voltage enables customization of the voltage threshold to suit specific application requirements, providing design flexibility and versatility.
  • Noise Immunity: Built-in hysteresis prevents oscillation and ensures stable operation in noisy environments, improving system reliability and minimizing false reset triggers.

Technical Specifications:

The R1240N001B-TR-FE features high detection voltage accuracy and low supply current. It is available in a small package and supports adjustable detection voltage using external resistors. The device also includes built-in hysteresis for improved noise immunity. It is designed for surface mount assembly.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5571 $50.1390
220+ $0.4572 $100.5840
340+ $0.4429 $150.5860
470+ $0.4286 $201.4420
605+ $0.4143 $250.6515
810+ $0.3714 $300.8340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess