EN
  • EN
  • DE

R3111D431C-TR

Part No R3111D431C-TR
Manufacturer Ricoh
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288246-R3111D431C-TR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian R3111D431C-TR CAD Model

Description

The Ricoh R3111D431C-TR is a high-precision voltage detector IC designed for various electronic applications. As part of the R3111 series, it is known for its low current consumption and accurate voltage detection, making it ideal for battery-powered devices and systems requiring reliable voltage monitoring. The "-TR" suffix indicates that it is provided in tape and reel packaging for automated assembly processes.

Applications

  • Microcontroller reset circuits: Ensures microcontrollers start correctly by resetting them during power-up or brownout conditions.
  • Battery-powered devices: Extends battery life by monitoring voltage and initiating shutdown if voltage drops too low.
  • Power management systems: Enhances efficiency in power management circuits through accurate voltage detection.
  • Portable consumer electronics: Used in smartphones, tablets, and wearables to protect batteries and manage power.
  • Industrial control equipment: Provides reliable voltage monitoring for critical industrial systems.

Features

  • Low current consumption: Minimizes power drain, essential for prolonging battery life.
  • High-accuracy detection voltage: Provides precise voltage monitoring for reliable system protection.
  • Built-in hysteresis: Prevents unstable switching by introducing a difference between the rising and falling threshold voltages.
  • Small package size: Enables compact circuit designs in space-limited applications.
  • Tape and reel packaging (-TR): Facilitates automated assembly, reducing manufacturing costs and time.

Benefits

  • Improved system stability: Prevents malfunctions caused by voltage fluctuations or drops.
  • Extended battery life: Low power consumption and accurate voltage detection contribute to longer battery operation.
  • Simplified design: Integrated features reduce the need for external components and complex circuitry.
  • Cost-effective solution: Offers a balance of performance and price, making it suitable for various applications.
  • Automated assembly: Tape and reel packaging allows for efficient manufacturing processes.

Additional Details

The R3111D431C-TR boasts a detection voltage of 4.3V. It comes in a SOT-23-5 package. Designed with CMOS technology, it features a wide operating temperature range, typically from -40°C to +85°C. The built-in hysteresis ensures stable and reliable operation even in noisy environments. The tape and reel packaging makes it ideal for high-volume manufacturing.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess