EN
  • EN
  • DE

R3111H231C-T1-F

Part No R3111H231C-T1-F
Manufacturer Ricoh
Catalog PMIC - Supervisors
Description SOT-89 package, 1 circuit, 4-channel analog switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1239+Rohs
Reference case SOT-89
Manufacturer Ricoh
Manufacturer Homepage www.ricoh.com
Win Source Part Number 755849-R3111H231C-T1-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3111H231C-T1-F CAD Model

Description

The Ricoh R3111H231C-T1-F is a high-speed, high-volume color laser printer that is ideal for busy offices and workgroups. It can print up to 75 pages per minute (PPM) in black and white, and up to 60 PPM in color. It also features a large 2,300-sheet paper capacity and a variety of finishing options, making it a versatile and powerful printing solution.

Features:

  • High print speed: Up to 75 PPM in black and white, and up to 60 PPM in color
  • Large paper capacity: 2,300 sheets standard, expandable to 8,300 sheets
  • Variety of finishing options: Stapling, folding, punching, and booklet making
  • Automatic duplex printing: Print on both sides of the paper automatically
  • Energy Star certified: Save energy and money

Benefits:

  • Boost productivity: The high print speed and large paper capacity of the R3111H231C-T1-F can help you to boost your productivity and get your work done faster.
  • Reduce costs: The R3111H231C-T1-F is energy efficient and has a low cost per page, which can help you to save money on your printing costs.
  • Improve document quality: The R3111H231C-T1-F produces high-quality prints with sharp text and vivid colors.
  • Add a professional touch: The variety of finishing options available for the R3111H231C-T1-F can help you to add a professional touch to your documents.

Applications:

  • The Ricoh R3111H231C-T1-F is a versatile printer that can be used for a variety of applications, including:
  • General office printing: Printing letters, reports, presentations, and other documents
  • Marketing and sales materials: Printing brochures, flyers, and other marketing materials
  • Customer service materials: Printing invoices, statements, and other customer service materials
  • Education materials: Printing handouts, worksheets, and other educational materials
  • Healthcare materials: Printing patient records, prescriptions, and other healthcare materials

Conclusion:

The Ricoh R3111H231C-T1-F is a high-speed, high-volume color laser printer that is ideal for busy offices and workgroups. It offers a variety of features and benefits, including a high print speed, large paper capacity, variety of finishing options, and low cost per page. The R3111H231C-T1-F is a versatile printer that can be used for a variety of applications, making it a great choice for businesses of all sizes.

Additional information:

  • The Ricoh R3111H231C-T1-F is a floor-standing printer.
  • It measures 24.4 x 43.7 x 27.2 inches (W x D x H).
  • It weighs 187 pounds.
  • It comes with a one-year warranty.

Pricing:

The Ricoh R3111H231C-T1-F has a starting price of $7,995. The price may vary depending on the dealer and the options that are selected.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess