EN
  • EN
  • DE

R3111H601A-T1

Part No R3111H601A-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288275-R3111H601A-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3111H601A-T1 CAD Model

Description

The Ricoh R3111H601A-T1 is a voltage detector IC designed to monitor voltage levels and generate a reset signal when the voltage drops below a specified threshold. This function is critical in maintaining the stability and reliability of electronic systems by preventing malfunctions during power-up, power-down, or brown-out conditions. As part of the R3111 series, it is known for its accuracy and low power consumption.

Applications:

  • Microcontroller Systems: Provides a reliable reset signal to microcontrollers during voltage fluctuations, ensuring proper initialization.
  • Battery-Powered Devices: Monitors battery voltage levels to prevent deep discharge and prolong battery life in portable electronic devices.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies, protecting sensitive components from potential damage.
  • Industrial Equipment: Ensures the stable and safe operation of industrial machinery by monitoring the power supply voltage.
  • Automotive Electronics: Used in automotive systems to monitor voltage levels and ensure the proper functioning of electronic components.

Features:

  • High-Accuracy Voltage Detection: Provides precise voltage detection, ensuring reliable system reset functionality.
  • Low Supply Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Built-in Hysteresis: Prevents false resets due to voltage fluctuations near the threshold level.
  • Open Drain Output: Offers flexibility in connecting to various logic circuits and microcontrollers.
  • Small Package Size: Available in compact packages for use in space-constrained applications.
  • Wide Operating Temperature Range: Functions effectively over a wide range of temperatures, ensuring performance in different environments.

Benefits:

  • Improved System Reliability: Prevents system crashes and data corruption caused by low voltage conditions.
  • Extended Battery Life: Reduces power consumption, extending the operational life of battery-powered devices.
  • Simplified Circuit Design: Requires fewer external components, simplifying the overall circuit design.
  • Cost-Effective Solution: Offers a reliable and economical solution for voltage monitoring and reset operations.
  • Enhanced Protection: Protects sensitive electronic components from damage caused by undervoltage conditions.

Additional Details:

The R3111H601A-T1 features a detection voltage of 6.0V. The 'T1' in the part number typically indicates the taping specification for automated assembly. The 'A' potentially designates a specific tolerance level or feature variation. The IC is generally available in a small SOT-23 or similar surface-mount package. The open-drain output requires an external pull-up resistor for proper function. This device is designed to function efficiently within a wide temperature range, commonly from -40°C to +85°C. The integrated hysteresis ensures stability by preventing unwanted resets triggered by minor voltage variations near the detection threshold. Its low quiescent current makes it an excellent choice for battery-powered applications.

You May Also Be Interested in

AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Bel Power Solutions
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $7.0594
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2125 $58.4375
665+ $0.1744 $115.9760
1,030+ $0.1686 $173.6580
1,410+ $0.1640 $231.2400
1,825+ $0.1582 $288.7150
2,440+ $0.1421 $346.7240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess