EN
  • EN
  • DE

R3111N391A-TR-FA

Part No R3111N391A-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288346-R3111N391A-TR-FA
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian R3111N391A-TR-FA CAD Model

Description

The R3111N391A-TR-FA is a voltage detector IC manufactured by Ricoh. This component is designed to monitor the voltage level of a power supply and generate a reset signal when the voltage drops below a specified threshold. This safeguard is essential for preventing malfunctions and data corruption in electronic systems, especially in battery-powered or voltage-sensitive applications.

Applications

  • Microcontroller (MCU) reset circuits in embedded systems
  • Battery-powered devices (e.g., portable electronics, IoT devices)
  • Power management systems in various electronic devices
  • System voltage monitoring in industrial equipment
  • Real-time clock (RTC) backup power systems
  • Voltage supervision in automotive electronics

Features

  • High-accuracy voltage detection: Provides precise monitoring of the supply voltage.
  • Low supply current: Minimizes power consumption, extending battery life in portable applications.
  • Built-in hysteresis: Prevents oscillation of the reset signal due to noise or voltage fluctuations.
  • Small SOT-23 package: Enables compact PCB designs and efficient space utilization.
  • Open drain output: Offers flexibility in interfacing with various logic circuits and voltage levels.
  • Wide operating temperature range: Ensures stable performance in diverse environmental conditions.

Benefits

  • Enhances system reliability: Prevents data corruption and system crashes caused by undervoltage.
  • Extends battery life: Low power consumption allows for longer operation in battery-powered devices.
  • Simplifies circuit design: Easy integration with microcontrollers and other electronic components.
  • Reduces component count: Integrated functionality minimizes the need for external components.
  • Improves system stability: Hysteresis prevents false triggering and ensures a clean reset signal.

Technical Specifications

The R3111N391A-TR-FA features a detection voltage typically around 3.9V (consult the official datasheet for the exact value). The "-TR" suffix indicates tape and reel packaging for automated assembly. The "-FA" likely denotes a lead-free finish. It uses a small SOT-23 package. The IC is designed to operate within a broad temperature range, typically from -40°C to +85°C. The output is an N-channel open drain configuration. Always refer to the official datasheet from Ricoh for detailed specifications, recommended operating conditions, and application notes.

You May Also Be Interested in

AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $7.0594
Micron Technology Inc.
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Bel Power Solutions
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess