EN
  • EN
  • DE

R3111Q351C-TR-F

Part No R3111Q351C-TR-F
Manufacturer Ricoh
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288434-R3111Q351C-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3111Q351C-TR-F CAD Model

Description

The R3111Q351C-TR-F is a voltage detector manufactured by Ricoh. It is a high-accuracy voltage detector with a built-in delay circuit. This device monitors voltage levels and provides a reset signal when the voltage drops below a predefined threshold.

Applications:

  • Microprocessor reset circuits: Provides a reliable reset signal to microprocessors during power-up or voltage drops, preventing erratic behavior.
  • Power management systems: Monitors battery voltage in portable devices to prevent deep discharge and ensure system stability.
  • Industrial control systems: Provides voltage monitoring for critical components, triggering alarms or shutdown procedures in case of undervoltage conditions.
  • Automotive electronics: Used in various automotive applications for voltage monitoring and system protection.

Features:

  • High-accuracy detection voltage: Ensures precise voltage monitoring.
  • Built-in delay circuit: Prevents false resets due to transient voltage drops.
  • Low supply current: Minimizes power consumption.
  • Small package: Suitable for space-constrained applications.
  • Wide operating temperature range: Ensures reliable operation in various environments.
  • CMOS technology: Offers high performance and low power consumption.

Benefits:

  • Improved system reliability: Prevents system malfunctions due to undervoltage conditions.
  • Extended battery life: Low supply current minimizes power consumption, extending battery life in portable devices.
  • Simplified circuit design: Built-in delay circuit reduces the need for external components.
  • Space saving: Small package allows for integration into compact devices.
  • Robust performance: Wide operating temperature range ensures reliable operation in harsh environments.

Additional Details:

The R3111Q351C-TR-F has a detection voltage of 3.5V. The built-in delay circuit provides a specific delay time after the voltage recovers above the threshold, ensuring stable operation. The supply current is typically very low, which is essential for battery-powered applications. The device is available in a small SOT-23 package. It operates over a wide temperature range, typically from -40°C to +85°C. The output is an N-channel open drain output.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5322 $58.9186
32+ $3.7191 $119.0112
49+ $3.6024 $176.5176
67+ $3.4858 $233.5486
86+ $3.3703 $289.8458
115+ $3.0215 $347.4725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,970 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess