EN
  • EN
  • DE

HYS64T64020GDL-3.7-A

Part No HYS64T64020GDL-3.7-A
Manufacturer Infineon Technologies
Catalog Memory - Modules
Description DDR2-533 64Mx64 SODIMM Low Power (512MB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951114-HYS64T64020GDL-3.7-A
Series *
Ultra Librarian 3D Model Ultra Librarian HYS64T64020GDL-3.7-A CAD Model

Description

The Infineon HYS64T64020GDL-3.7-A is a 512MB DDR2 memory module designed for desktop computers. It provides an increase in system memory, allowing for improved multitasking and quicker access to frequently used data. This module is a reliable and straightforward way to enhance the performance of compatible systems.

Applications:

  • Desktop computers
  • Workstations
  • Servers
  • Memory upgrades for compatible systems

Features:

  • 512MB Capacity
  • DDR2 Technology
  • 240-Pin DIMM Form Factor
  • PC2-5300 (667MHz) Speed
  • Unbuffered
  • Non-ECC
  • 1.8V Operating Voltage

Benefits:

  • Increased System Performance: More memory allows the system to handle more tasks simultaneously, resulting in smoother and faster overall performance.
  • Improved Multitasking: Enables users to run multiple applications and switch between them more efficiently without experiencing slowdowns.
  • Faster Application Loading: Reduces the time it takes for applications and files to load, improving user productivity.
  • Cost-Effective Upgrade: DDR2 memory provides a relatively inexpensive way to boost the performance of older systems.

Additional Details:

The HYS64T64020GDL-3.7-A operates at a voltage of 1.8V. It is compatible with systems that support DDR2 DIMM memory with a speed of 667MHz (PC2-5300). The 240-pin DIMM form factor ensures compatibility with desktop computers. This module is unbuffered, meaning that the memory controller directly accesses the memory chips. It is also non-ECC, indicating that it does not feature error correction capabilities. Before purchasing, it is crucial to confirm that your system supports DDR2 DIMM memory with a speed of 667MHz and a capacity of 512MB. Consulting your system’s documentation or the manufacturer’s website is essential to ensure compatibility and prevent potential system instability or failure to boot.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess