The R3111Q491A-TR-F is a voltage detector integrated circuit (IC) manufactured by Ricoh. It is designed to monitor the supply voltage of electronic circuits and generate a reset signal when the voltage drops below a predetermined threshold. This is crucial for ensuring stable and reliable operation, especially for systems with microcontrollers or other voltage-sensitive components.
Applications:
- Microprocessor Reset Circuits: Ensures proper reset of microprocessors and microcontrollers during power-up or voltage drops, preventing malfunctions.
- Battery Monitoring: Protects batteries from deep discharge by shutting down the system when the voltage falls below a critical level.
- Power Management Systems: Supervises voltage rails in power supplies and voltage regulators to maintain stability.
- Industrial Control Systems: Provides voltage supervision in industrial environments to prevent equipment damage due to undervoltage conditions.
- Portable Electronics: Used in devices like smartphones and tablets for voltage monitoring and system protection.
Features:
- High-Accuracy Detection Voltage: Precisely monitors the supply voltage to ensure accurate reset triggering.
- Built-in Delay Circuit: Adds a delay after the voltage recovers to prevent false resets due to noise or transient voltage dips.
- Low Supply Current: Minimizes power consumption, making it suitable for battery-powered devices.
- Small Package: Available in compact surface-mount packages for space-constrained applications.
- Wide Operating Temperature Range: Ensures reliable operation in a variety of environmental conditions.
- Open Drain Output: Provides flexible output connection for interfacing with different logic levels.
Benefits:
- Improved System Reliability: Prevents system crashes and data corruption caused by undervoltage conditions.
- Extended Battery Life: Low supply current minimizes power consumption in battery-powered devices.
- Simplified Circuit Design: Built-in delay circuit reduces the need for external components, simplifying the design.
- Space Saving: Compact package allows for integration into small electronic devices.
- Enhanced System Protection: Protects sensitive components from damage caused by voltage fluctuations.
Additional Details:
The R3111Q491A-TR-F has a detection voltage of 4.9V. The built-in delay circuit introduces a specific delay (typically in milliseconds) after the voltage rises above the threshold. The supply current is generally very low, often in the microampere range. This part is typically packaged in a SOT-23 package. It operates reliably over a wide temperature range, typically from -40°C to +85°C. The output is an N-channel open drain configuration, requiring an external pull-up resistor to establish a high output voltage when the voltage is above the detection threshold. The value of this resistor depends on the specifics of the application.