EN
  • EN
  • DE

R3111Q561A-TR

Part No R3111Q561A-TR
Manufacturer Ricoh
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case SOT343
Manufacturer Ricoh
Manufacturer Homepage www.ricoh.com
Win Source Part Number 715882-R3111Q561A-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3111Q561A-TR CAD Model

Description

The R3111Q561A-TR is a voltage detector IC manufactured by Ricoh Electronic Devices Co., Ltd. This IC is designed to monitor the voltage level of a power supply and provide a reset signal when the voltage drops below a certain threshold. It is widely used in microcontrollers, memory devices, and other electronic systems to prevent malfunctions caused by voltage fluctuations.

Applications:

  • Microcontroller Reset: Ensures proper initialization of microcontrollers during power-up or voltage drop.
  • Memory Protection: Prevents data corruption in memory devices during voltage fluctuations.
  • Power Supply Monitoring: Monitors the stability of power supplies in various electronic systems.
  • Battery-Powered Devices: Used in battery-powered devices to prevent deep discharge and ensure safe operation.

Features:

  • High-Accuracy Detection Voltage: Provides precise voltage monitoring.
  • Low Supply Current: Minimizes power consumption.
  • Small Package: Allows for compact design.
  • Built-in Hysteresis: Prevents chattering during voltage transitions.
  • Wide Operating Voltage Range: Suitable for various power supply voltages.

Benefits:

  • Improved System Reliability: Prevents malfunctions caused by voltage fluctuations.
  • Reduced Power Consumption: Low supply current extends battery life in portable devices.
  • Simplified Circuit Design: Integrated functions minimize the need for external components.
  • Enhanced System Protection: Protects against data corruption and hardware damage.
  • Compact Design: Small package allows for integration into space-constrained applications.

Additional Details:

The R3111Q561A-TR features a highly accurate detection voltage and a low supply current. It includes built-in hysteresis to prevent oscillations during voltage transitions. The device is available in a small package, making it suitable for space-constrained applications. It complies with RoHS standards, ensuring environmental compliance.

This voltage detector is commonly used in various electronic devices, including microcontrollers, memory devices, and power supplies. Its high accuracy and low power consumption make it an excellent choice for applications where reliability and efficiency are critical.

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.3992 $57.7864
42+ $2.7893 $117.1506
65+ $2.7015 $175.5975
89+ $2.6149 $232.7261
115+ $2.5283 $290.7545
153+ $2.2661 $346.7133
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess