EN
  • EN
  • DE

R3112D271A-TR-FA

Part No R3112D271A-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288465-R3112D271A-TR-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3112D271A-TR-FA CAD Model

Description

The R3112D271A-TR-FA is a voltage detector IC manufactured by Ricoh. It's primarily used for monitoring voltage levels within electronic circuits and triggering a reset signal when the voltage drops below a specified threshold. This function is crucial for maintaining the stability and preventing malfunctions in various electronic systems.

Applications

  • Microcontroller reset circuits
  • Power supply monitoring
  • Battery-powered devices
  • Industrial control systems
  • Consumer electronics

Features

  • High-accuracy detection voltage: 2.7V
  • Low supply current
  • Small package size: SOT-23-5
  • Built-in hysteresis
  • Open drain output
  • Operating temperature range: -40°C to +85°C

Benefits

  • Reliable voltage monitoring: The precise detection voltage ensures accurate voltage supervision, preventing erratic behavior caused by undervoltage conditions.
  • Extended battery life: Low power consumption optimizes battery usage, extending operational time for portable devices.
  • Space-efficient design: The compact SOT-23-5 package allows for integration into densely populated circuit boards.
  • Stable reset signal: The built-in hysteresis prevents false triggering of the reset signal due to voltage fluctuations.
  • Flexible system integration: Open drain output allows for easy connection to various logic circuits.
  • Robust performance: The wide operating temperature range ensures reliable operation in diverse environmental conditions.

The R3112D271A-TR-FA has a detection voltage threshold of 2.7V. The open drain output requires an external pull-up resistor. This voltage detector is commonly used to prevent microcontrollers from operating with insufficient voltage. It is essential for systems requiring stable and reliable operation. The device's small footprint makes it suitable for use in compact devices. The specific detection voltage is important for selecting the right component for the system's operating parameters.

You May Also Be Interested in

Qualcomm
Lowest to $7.0594
Infineon Technologies
Lowest to $2.8702
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $2.4357
STMicroelectronics
Lowest to $16.1215
Eon Silicon Solution
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess