The R3112N251A is a voltage detector IC manufactured by Ricoh. This device is designed to monitor the voltage level of a power supply and provide a reset signal to a microcontroller or other digital circuit when the voltage drops below a specified threshold. This ensures proper operation and prevents data corruption or system malfunction in various electronic applications.
Applications
- Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up, power-down, or brown-out conditions.
- Power Supply Monitoring: Used to monitor the output voltage of power supplies and generate an alarm or shutdown signal if the voltage falls below the acceptable range.
- Battery-Powered Devices: Protects battery-operated devices from deep discharge by detecting low battery voltage and initiating a shutdown sequence.
- Industrial Control Systems: Ensures the stable operation of industrial equipment by monitoring voltage levels and preventing malfunctions due to voltage drops.
- Automotive Electronics: Monitors voltage levels in automotive systems to ensure the proper functioning of electronic components.
Features
- High-Accuracy Voltage Detection: Precisely monitors voltage levels with high accuracy.
- Built-in Delay Circuit: Includes a delay circuit to prevent false resets due to transient voltage drops.
- Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
- Small Package Size: Available in compact packages for space-constrained applications.
- Wide Operating Voltage Range: Operates over a wide range of input voltages.
Benefits
- Improved System Stability: Prevents system crashes and malfunctions due to voltage fluctuations.
- Reliable Reset Function: Ensures a proper reset of the microcontroller during power-up or brown-out conditions.
- Extended Battery Life: Reduces power consumption in battery-powered devices, extending their operating time.
- Simplified Circuit Design: The integrated delay circuit reduces the need for external components, simplifying circuit design.
- Enhanced System Reliability: Protects the system from damage due to undervoltage conditions.
The R3112N251A voltage detector has a detection voltage of 2.5V. The built-in delay circuit ensures that the reset signal is asserted only after the voltage has been stable for a certain period, preventing false resets caused by short-term voltage dips. The device's low current consumption is particularly important for battery-powered devices, as it helps to extend the battery life. Its small package size makes it easy to integrate into a wide range of electronic devices, even those with limited space.
By providing a reliable reset signal when the voltage drops below the specified threshold, the R3112N251A helps to ensure the proper operation of electronic systems and prevent data corruption. This voltage detector is an essential component in any application where maintaining a stable voltage supply is critical for reliable performance.