EN
  • EN
  • DE

R3112N301C-TR-FA

Part No R3112N301C-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288520-R3112N301C-TR-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3112N301C-TR-FA CAD Model

Description

The R3112N301C-TR-FA is a voltage detector IC manufactured by Ricoh. It is designed to monitor voltage levels and provide a reset signal or other indication when the voltage falls below a specified threshold. The '301C' designation indicates a specific detection voltage, typically 3.0V with a tighter tolerance or different characteristics compared to other variants. The IC is commonly used in various electronic devices to ensure stable and reliable operation.

Applications

  • Microcontroller Reset Circuits: Ensures proper microcontroller reset during power-up or brownout conditions.
  • Power Supply Monitoring: Monitors the output voltage of power supplies and provides an alert if the voltage drops below a specified level.
  • Battery-Powered Devices: Protects battery-powered devices from deep discharge by detecting low battery voltage and initiating a controlled shutdown.
  • Memory Protection: Prevents data corruption in memory devices by detecting voltage drops and initiating write-protect mechanisms.
  • Industrial Control Systems: Ensures reliable operation of sensitive electronic components by monitoring voltage levels.

Features

  • High-Accuracy Voltage Detection: Provides precise monitoring of voltage levels with minimal error.
  • Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small Package Size: Available in compact packages such as SOT-23, saving board space.
  • Built-in Hysteresis: Prevents output oscillation near the detection threshold.
  • Open Drain Output: Offers flexible interfacing with other circuits.
  • Wide Operating Temperature Range: Operates reliably over a broad range of temperatures, making it suitable for various environments.

Benefits

  • Improved System Reliability: Prevents system failures and data corruption due to low voltage conditions.
  • Extended Battery Life: Low power consumption helps extend battery life in portable devices.
  • Reduced Board Space: Small package size allows for compact designs.
  • Simplified Circuit Design: Integrated features such as hysteresis simplify the design process.
  • Protection Against Brownouts: Ensures proper system shutdown during brownout conditions, preventing data loss and system damage.

Additional Details

The R3112N301C-TR-FA operates by comparing the input voltage to an internal reference voltage. When the input voltage falls below the detection threshold (typically 3.0V for the '301' designation, but with potentially tighter tolerances for the 'C' variant), the output is asserted, usually by pulling it low in an open-drain configuration. The hysteresis prevents rapid switching around the threshold voltage. The 'TR' suffix indicates tape and reel packaging for automated assembly, and the 'FA' suffix often denotes a specific environmental compliance feature, such as being halogen-free.

Key specifications include a detection voltage around 3.0V, very low quiescent current consumption, and operation over a wide temperature range. An external pull-up resistor is required for the open-drain output, and its value should be chosen according to the specific application's needs. The R3112N301C-TR-FA is a robust solution for voltage monitoring and reset functionalities in numerous electronic applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
AMCC
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess