EN
  • EN
  • DE

R3130N30EA-TR

Part No R3130N30EA-TR
Manufacturer Ricoh
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288641-R3130N30EA-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3130N30EA-TR CAD Model

Description

The R3130N30EA-TR is a voltage detector IC manufactured by Ricoh Electronic Devices Co., Ltd. This IC is designed to monitor the input voltage and generate a reset signal when the voltage falls below a pre-set threshold. It is commonly used in applications where it is essential to prevent malfunctions caused by low voltage conditions.

Applications

  • Microcontroller reset circuits
  • Power management systems
  • Battery-powered devices
  • Industrial control equipment
  • Consumer electronics

Features

  • High-accuracy detection voltage: Ensures precise voltage detection and reliable reset operation.
  • Low supply current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Built-in hysteresis: Prevents chattering and oscillation of the reset signal due to noise or minor voltage fluctuations.
  • Small package: Typically available in compact SOT packages, enabling space-saving designs.
  • Open-drain output: Provides flexibility in interfacing with various microcontrollers and logic circuits.

Benefits

  • Prevents data corruption: By resetting the microcontroller during undervoltage conditions, it prevents data corruption in memory and registers.
  • Enhances system reliability: Ensures that the system operates within safe voltage limits, improving overall reliability.
  • Extends battery life: Low current consumption helps extend battery life in portable devices.
  • Simplifies circuit design: Reduces the number of external components needed for voltage monitoring and reset functionality.
  • Protects against voltage drops: Safeguards the system from unexpected voltage drops that could lead to unpredictable behavior.

Additional Details

The R3130N30EA-TR has a detection voltage of 3.0V. It is generally supplied in a SOT-23 or similar small surface-mount package. The 'TR' suffix indicates that it is provided on tape and reel for automated assembly. The operating temperature range usually spans from -40°C to +85°C. The open-drain output requires an external pull-up resistor to function correctly. Detailed electrical characteristics, timing diagrams, and application examples can be found in the official datasheet from Ricoh. The built-in hysteresis provides stable operation even in noisy environments. When integrating this IC into a design, ensure proper decoupling capacitors are placed close to the supply pins to minimize noise and ensure reliable voltage detection. The low quiescent current is particularly beneficial in applications where minimizing power consumption is critical.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess