EN
  • EN
  • DE

R3131N42EA-TR-F

Part No R3131N42EA-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288650-R3131N42EA-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3131N42EA-TR-F CAD Model

Description

The R3131N42EA-TR-F is a voltage detector IC manufactured by Ricoh. This IC is designed for use in a variety of electronic devices to monitor voltage levels and provide a reset signal when the voltage drops below a certain threshold. It is offered in a small package and provides highly accurate voltage detection.

Applications:

  • Microcontroller reset circuits
  • Power management systems
  • Battery-powered devices
  • Voltage monitoring in electronic equipment
  • Industrial control systems

Features:

  • High-accuracy voltage detection: Ensures reliable voltage monitoring.
  • Low supply current: Contributes to energy efficiency, prolonging battery life in portable devices.
  • Small package: Allows for space-saving design in compact electronic devices.
  • Built-in hysteresis: Prevents oscillation and ensures stable operation.
  • Open drain output: Provides flexibility in interfacing with other circuits.

Benefits:

  • Enhanced system reliability: Prevents malfunction due to voltage drops by providing a reset signal.
  • Extended battery life: Low current consumption minimizes power drain in battery-powered applications.
  • Simplified circuit design: Integrated functions reduce the need for external components, saving space and cost.
  • Stable operation: Hysteresis feature ensures robust performance even in noisy environments.

Additional Details:

The R3131N42EA-TR-F voltage detector IC has a detection voltage of 4.2V. The output type is open drain. Its key function is voltage detection, and it comes in a SOT-23-5 package. The supply voltage is typically in the range of 1.6V to 5.5V. It is commonly used in applications where reliable voltage monitoring is critical, such as in microcontroller-based systems and power management circuits. The built-in hysteresis feature ensures stable operation, preventing false resets due to voltage fluctuations. The device is RoHS compliant, ensuring environmentally friendly manufacturing and disposal.

You May Also Be Interested in

Zilog
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Bel Power Solutions
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Eon Silicon Solution
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
STMicroelectronics
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $2.4357

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess