EN
  • EN
  • DE

R5101G001A-TR

Part No R5101G001A-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288900-R5101G001A-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5101G001A-TR CAD Model

Description

The R5101G001A-TR is a high-accuracy voltage detector IC manufactured by Ricoh Electronic Devices Co., Ltd. It's designed for monitoring voltage levels in various electronic systems, providing a reliable reset signal to protect sensitive components from damage caused by undervoltage or overvoltage conditions.

Applications

  • Microcontroller and microprocessor reset circuits
  • Power management systems
  • Battery monitoring in portable devices
  • Voltage monitoring in industrial equipment
  • Overvoltage and undervoltage protection circuits
  • Power supply supervision

Features

  • High Detection Accuracy: Offers extremely precise voltage detection thresholds, ensuring reliable system protection.
  • Ultra-Low Current Consumption: Operates with minimal current draw, extending battery life in portable applications.
  • Adjustable Detection Voltage: Allows customization of the detection voltage level to meet specific system requirements.
  • Hysteresis: Incorporates hysteresis to prevent output oscillations due to voltage fluctuations.
  • Small Package: Available in a compact package like SOT-23 or DFN, minimizing board space requirements.
  • Open Drain Output: Features an open-drain output, providing flexibility in interfacing with different logic levels.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.
  • Built-in Delay Circuit (Optional): Some versions include a built-in delay circuit for the reset signal.

Benefits

  • Enhanced System Reliability: Prevents system malfunctions and data corruption caused by voltage irregularities.
  • Prolonged Battery Life: Ultra-low current consumption extends the operating time of battery-powered devices.
  • Design Flexibility: Adjustable detection voltage enables customized system protection based on specific needs.
  • Space Saving: Small package size allows for integration into compact electronic devices.
  • Simplified Circuit Design: Easy integration with microcontrollers and other system components.

Additional Details

The R5101G001A-TR is typically used in circuits where precise voltage monitoring is critical. The -TR suffix often indicates that the component is supplied on tape and reel for automated assembly processes. The open-drain output requires a pull-up resistor to define the high-level voltage. The choice of the pull-up resistor value affects the rise time of the output signal. It's important to consult the datasheet for specific electrical characteristics, such as the detection voltage range, hysteresis voltage, and operating temperature range. The device is designed to protect against both undervoltage and overvoltage conditions, depending on the specific configuration and external components used. The built-in delay circuit, if present, can be useful for filtering out transient voltage drops or spikes.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qualcomm
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Intel
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess