EN
  • EN
  • DE

PACSZ1284-04QR

Part No PACSZ1284-04QR
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC ESD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Technology RC
Number of Channels 17
Values R = 33 Ohms, 4.7 kOhms, C = 150pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.389" L x 0.154" W (9.89mm x 3.90mm)
Height 0.069" (1.75mm)
Win Source Part Number 092149-PACSZ1284-04QR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PACSZ1284-04QR CAD Model

Description

The PACSZ1284-04QR from ON Semiconductor is a cutting-edge electronic component designed for high-performance applications that require reliable signal processing and power management. This product is part of ON Semiconductor's extensive portfolio, which is known for its high-quality and durable components used across various industries, including automotive, telecommunications, computing, and consumer electronics.

Key Features

  • Advanced Protection: The PACSZ1284-04QR comes with built-in protection features that safeguard against overcurrent, overvoltage, and thermal overload, ensuring the longevity and reliability of the device and the overall system.
  • High Efficiency: Engineered for maximum performance, this component boasts high efficiency, which translates to reduced energy consumption and lower operating costs for end-users.
  • Compact Design: The compact footprint of the PACSZ1284-04QR makes it an ideal choice for space-constrained applications, allowing for more flexible design options and easier integration into existing systems.
  • Robust Operating Range: With its wide operating temperature range, the PACSZ1284-04QR is suited for use in environments that experience extreme variations in temperature, maintaining consistent performance where other components might fail.

Applications

The PACSZ1284-04QR is versatile and can be used in a variety of applications, such as:

  • Power supply modules
  • Automotive systems
  • Industrial controls
  • Networking equipment
  • Portable devices

Technical Specifications

The technical specifications of the PACSZ1284-04QR include:

  • Package Type: Surface-Mount
  • Operating Temperature Range: Specified by manufacturer
  • Output Voltage: Specified by manufacturer
  • Input Voltage: Specified by manufacturer

For detailed technical specifications, please refer to the official datasheet provided by ON Semiconductor.

Quality and Support

ON Semiconductor is committed to providing high-quality products and excellent customer support. The PACSZ1284-04QR is backed by ON Semiconductor's rigorous testing and validation processes, ensuring that customers receive reliable and consistent performance for their critical applications.

You May Also Be Interested in

Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0330 $60.3300
24+ $4.9501 $118.8024
37+ $4.7955 $177.4335
50+ $4.6408 $232.0400
65+ $4.4860 $291.5900
87+ $4.0219 $349.9053
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,700 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess