EN
  • EN
  • DE

R5321D003A-TR

Part No R5321D003A-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Description CMOS 2ch-LDOs for RF Unit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288934-R5321D003A-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5321D003A-TR CAD Model

Description

The Ricoh R5321D003A-TR is a highly precise voltage detector IC designed for various power management and voltage monitoring applications. Its low power consumption and accurate detection threshold make it ideal for battery-powered devices and systems requiring reliable voltage supervision.

Applications

  • Microcontroller Reset Circuits: This IC ensures reliable system startup by monitoring the supply voltage and initiating a reset sequence if it drops below the specified threshold.
  • Power Management in Portable Devices: Extends battery life by precisely monitoring the battery voltage and preventing deep discharge in smartphones, tablets, and other mobile devices.
  • Voltage Monitoring in Industrial Equipment: Provides accurate voltage monitoring for industrial control systems, ensuring stable operation and preventing equipment damage due to voltage fluctuations.
  • Over-Voltage Protection Circuits: Safeguards sensitive electronic components from damage caused by excessive voltage levels.
  • Battery Backup Systems: Seamlessly switches to battery backup power by monitoring the main power supply and detecting failures.

Features

  • Low Supply Current: Minimizes power consumption, maximizing battery life in portable applications.
  • High-Accuracy Detection Voltage: Provides precise voltage monitoring for reliable system operation.
  • Small Package Size: Allows for compact designs in space-constrained applications.
  • Built-in Hysteresis: Prevents unwanted oscillations during voltage transitions, ensuring stable output.
  • Open Drain Output: Offers flexibility in interfacing with various digital circuits.

Benefits

  • Enhanced System Reliability: Prevents system failures and data loss due to voltage instability.
  • Extended Battery Life: Reduces power consumption, maximizing the operating time of battery-powered devices.
  • Simplified Circuit Design: Integrates essential voltage monitoring functions into a single IC, reducing component count and board space.
  • Improved System Protection: Protects sensitive electronic components from damage due to over-voltage or under-voltage conditions.
  • Cost-Effective Solution: Provides a reliable and efficient voltage monitoring solution at a competitive price.

Additional Details

The R5321D003A-TR is designed to operate over a wide temperature range, making it suitable for deployment in diverse environments. It's packaged in a small SOT-23 package, facilitating easy integration into various circuit board layouts. The datasheet provides comprehensive information regarding the specific voltage detection threshold and other critical operating parameters, which should be carefully reviewed prior to application. This IC is RoHS compliant.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Lowest to $11.4253
Intel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Lowest to $19.1290
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess