EN
  • EN
  • DE

R3130N26EA3-TR-FB

Part No R3130N26EA3-TR-FB
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288634-R3130N26EA3-TR-FB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3130N26EA3-TR-FB CAD Model

Description

The R3130N26EA3-TR-FB is a voltage detector IC manufactured by Ricoh Electronic Devices Co., Ltd. This IC is designed to monitor the supply voltage and generate a reset signal when the voltage drops below a pre-set threshold, thereby preventing malfunctions due to low voltage conditions.

Applications

  • Microcontroller-based systems
  • Battery-powered devices
  • Power management circuits
  • Industrial control equipment
  • Consumer electronics

Features

  • High-accuracy detection voltage: Offers a precise voltage detection threshold, ensuring reliable reset operation.
  • Low supply current: Minimizes power consumption, making it suitable for battery-operated applications.
  • Built-in hysteresis: Prevents chattering and oscillation of the reset signal due to noise or voltage fluctuations near the threshold.
  • Small package size: Typically available in small SOT packages, enabling compact designs.
  • Open-drain output: Provides flexibility in interfacing with various microcontrollers and digital logic circuits.

Benefits

  • Prevents data corruption: By resetting the microcontroller during undervoltage conditions, it prevents data corruption in memory and registers.
  • Enhances system reliability: Ensures that the system operates within safe voltage limits, improving overall reliability and stability.
  • Extends battery life: Low current consumption helps extend battery life in portable devices.
  • Simplifies circuit design: Reduces the need for external components, simplifying the design and layout process.
  • Protects against voltage drops: Safeguards the system from unexpected voltage drops that could lead to unpredictable behavior.

Additional Details

The R3130N26EA3-TR-FB has a detection voltage of 2.6V. It typically comes in a SOT-23 or similar small outline package. The operating temperature range is generally between -40°C and +85°C. The 'TR' in the part number usually indicates tape and reel packaging for automated assembly. The open-drain output requires an external pull-up resistor to function correctly. For detailed electrical characteristics, timing diagrams, and application examples, refer to the official datasheet provided by Ricoh. The built-in hysteresis ensures stable operation even with noisy supply voltages. The low quiescent current makes it ideal for applications where minimizing power consumption is critical. When integrating this IC into a design, proper decoupling capacitors should be placed close to the supply pins to minimize noise and ensure reliable voltage detection.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $19.1290
STMicroelectronics
Need more? Email Us
Qualcomm
Lowest to $2.4357

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess