EN
  • EN
  • DE

R5323K002B-TR

Part No R5323K002B-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288943-R5323K002B-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5323K002B-TR CAD Model

Description

The Ricoh R5323K002B-TR is a voltage detector IC designed to monitor power supply voltages in a wide range of electronic applications. It is characterized by its low current consumption, high accuracy, and small package size, making it suitable for battery-powered devices and other systems where efficient voltage monitoring is crucial.

Applications

  • Microcontroller Reset Circuits: Ensures proper system reset by monitoring the supply voltage and triggering a reset if it falls below a specified threshold.
  • Power Management in Portable Devices: Monitors battery voltage in devices such as smartphones, tablets, and wearables to prevent deep discharge and data loss, thereby extending battery life.
  • Over-Voltage Protection: Protects sensitive electronic components from damage caused by excessive voltage levels.
  • Voltage Monitoring in Industrial Equipment: Provides accurate and reliable voltage monitoring in industrial control systems, ensuring stable operation and preventing equipment damage.
  • Battery Backup Systems: Monitors the main power supply and seamlessly switches to battery backup in case of power failure, ensuring uninterrupted operation.

Features

  • Low Supply Current: Minimizes power consumption, maximizing battery life in portable applications.
  • High-Accuracy Detection Voltage: Provides precise voltage monitoring for reliable system operation.
  • Small Package Size: Enables compact designs in space-constrained applications.
  • Built-in Hysteresis: Prevents oscillations and ensures stable operation during voltage transitions.
  • Open Drain Output: Offers flexibility in interfacing with various digital circuits.

Benefits

  • Improved System Reliability: Prevents system failures and data corruption caused by voltage fluctuations.
  • Extended Battery Life: Reduces power consumption, maximizing the operating time of battery-powered devices.
  • Simplified Circuit Design: Integrates essential voltage monitoring functions into a single IC, reducing component count and board space.
  • Enhanced System Protection: Safeguards sensitive electronic components from damage caused by over-voltage conditions.
  • Cost-Effective Solution: Provides a reliable and efficient voltage monitoring solution at a competitive price.

Additional Details

The R5323K002B-TR is designed to operate over a wide temperature range, making it suitable for use in harsh environments. It is available in a small SOT-23 package, facilitating easy integration into various circuit boards. It's essential to consult the datasheet to determine the precise voltage detection threshold and other critical parameters before implementing it in a specific application. The IC is also RoHS compliant.

You May Also Be Interested in

Zilog
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Qualcomm
Lowest to $19.1290
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess