EN
  • EN
  • DE

PM7224BRC/883C

Part No PM7224BRC/883C
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Programmable Not Verified
Number of Bits 8
Output Type Voltage - Buffered
Mounting Type Surface Mount
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
HTSUS 0000.00.0000
Win Source Part Number 890018-PM7224BRC/883C
Ultra Librarian 3D Model Ultra Librarian PM7224BRC/883C CAD Model

Description

Product Overview: PM7224BRC/883C by Analog Devices Inc.

The PM7224BRC/883C is a high-performance, precision integrated circuit brought to you by Analog Devices Inc., a company renowned for its expertise in the design and manufacture of analog, mixed-signal, and DSP integrated circuits. This product is meticulously engineered to meet the stringent requirements of military and aerospace applications, ensuring reliability and durability in the most demanding environments.

Key Features

  • High Precision: The PM7224BRC/883C delivers accurate and stable performance, making it an ideal choice for critical applications where precision is paramount.
  • Durability: Built to comply with military specifications, this product can withstand extreme temperatures, vibrations, and other harsh conditions typically encountered in aerospace and defense operations.
  • Integration: It offers a high level of integration, reducing the need for multiple components and simplifying design complexity.
  • Quality Assurance: Analog Devices Inc. ensures that each PM7224BRC/883C unit is rigorously tested and certified to meet the high-quality standards required for military-grade components.

Applications

The robust nature of the PM7224BRC/883C makes it particularly well-suited for a wide range of applications within the defense sector, including:

  • Avionics systems
  • Missile guidance systems
  • Secure communications
  • Spacecraft and satellite subsystems

Technical Specifications

The PM7224BRC/883C offers an impressive array of technical specifications designed to meet the needs of the most critical systems:

  • Voltage Range: Optimized for specific operational requirements
  • Temperature Range: Capable of functioning across a wide temperature spectrum typical of military and aerospace conditions
  • Package/Case: Manufactured in a robust package to ensure protection against physical and environmental stressors

Conclusion

With its combination of precision, durability, and high-level integration, the PM7224BRC/883C from Analog Devices Inc. stands as a reliable and essential component for military and aerospace electronics. By choosing this product, designers and engineers can trust in the quality and performance that Analog Devices Inc. consistently delivers, ensuring that their systems operate with the highest levels of accuracy and reliability.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Intersil
Lowest to $7.1344
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess