EN
  • EN
  • DE

R5323K013B-TR

Part No R5323K013B-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288949-R5323K013B-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5323K013B-TR CAD Model

Description

The Ricoh R5323K013B-TR is a voltage detector IC designed for precise voltage monitoring in a wide array of electronic applications. With its low current consumption, high detection accuracy, and compact size, it is ideally suited for battery-powered devices and systems that demand reliable voltage supervision.

Applications

  • Microcontroller Reset Circuits: Ensures a clean and reliable system startup by monitoring the supply voltage and triggering a reset sequence if it falls below a defined threshold.
  • Power Management in Portable Devices: Maximizes battery life by carefully monitoring battery voltage and preventing deep discharge in smartphones, tablets, and other mobile devices.
  • Voltage Monitoring in Industrial Equipment: Provides accurate voltage monitoring for industrial control systems, ensuring stable operation and preventing equipment damage due to voltage fluctuations.
  • Over-Voltage Protection: Safeguards sensitive electronic components from damage caused by excessive voltage levels.
  • Battery Backup Systems: Enables seamless switching to battery backup power by monitoring the main power supply and detecting failures.

Features

  • Low Supply Current: Minimizes power consumption, extending battery life in portable applications.
  • High-Accuracy Detection Voltage: Provides precise voltage monitoring for reliable system operation.
  • Small Package Size: Allows for compact designs in space-constrained applications.
  • Built-in Hysteresis: Prevents unwanted oscillations during voltage transitions, ensuring stable output.
  • Open Drain Output: Offers flexibility in interfacing with various digital circuits.

Benefits

  • Enhanced System Reliability: Prevents system failures and data loss due to voltage instability.
  • Extended Battery Life: Reduces power consumption, maximizing the operating time of battery-powered devices.
  • Simplified Circuit Design: Integrates essential voltage monitoring functions into a single IC, reducing component count and board space.
  • Improved System Protection: Protects sensitive electronic components from damage due to over-voltage or under-voltage conditions.
  • Cost-Effective Solution: Provides a reliable and efficient voltage monitoring solution at a competitive price.

Additional Details

The R5323K013B-TR is designed for operation across a broad temperature range, making it suitable for deployment in diverse environmental conditions. It is packaged in a compact SOT-23 package, facilitating easy integration into a wide range of circuit board layouts. Prior to application, the datasheet should be consulted to ascertain the specific voltage detection threshold and other critical operating parameters. It is also RoHS compliant.

You May Also Be Interested in

Broadcom Limited
Lowest to $0.8166
Qualcomm
Lowest to $7.0594
Eon Silicon Solution
Need more? Email Us
Qualcomm
Lowest to $11.4253
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Bel Power Solutions
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess